2362358-3 -- INFOTAINMENT & MULTIMEDIA CABLE ASSEMBLIES
TE ConnectivityInfotainment & Multimedia Cable Assemblies2362358-3
Description
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Length Range : 1.5 M [4.92 FT ]
Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Length Range : 1.5 M [4.92 FT ]
Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Length Range : 1.5 M [4.92 FT ]
Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Operation/Application
Shielded : Yes
Other
Cable Assembly Length Range : 1.5 M [4.92 FT ]
Usage Conditions
Cable Type : RG 174
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]