TE Connectivity High Speed I/O Cable Assemblies 2387129-2

Description
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 37 Number of Signal Positions : 37 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Plug Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 37 Number of Signal Positions : 37 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Plug Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2387129-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2387129-2
High Speed I/O Cable Assemblies 2387129-2
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 37 Number of Signal Positions : 37 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Plug Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail

Body Features


  • Cable Color : Black

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Power Positions : 37
  • Number of Signal Positions : 37

Dimensions


  • Outside Cable Diameter : 2.2 MM  [.087 INCH ]
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Product Type Features


  • Cable Assembly (End A) : Circular Plastic Connector Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : Circular Plastic Connector Pigtail
Buy Now
Circular Cable Assemblies - 17-2387129-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2387129-2-ND
Circular Cable Assemblies 17-2387129-2-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cir Cable, Plug-Free End, Std, 37P, 1M; Connector To Connector Te Connectivity - 70AJ5479 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, Plug-Free End, Std, 37P, 1M; Connector To Connector Te Connectivity
70AJ5479
Cir Cable, Plug-Free End, Std, 37P, 1M; Connector To Connector Te Connectivity 70AJ5479
CIR CABLE, PLUG-FREE END, STD, 37P, 1M; Connector to Connector:Circular Plug to Free End; No. of Positions:37Position s; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CIR CABLE, PLUG-FREE END, STD, 37P, 1M; Connector to Connector:Circular Plug to Free End; No. of Positions:37Positions; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2387129-2 17-2387129-2-ND 70AJ5479
Product Name High Speed I/O Cable Assemblies Circular Cable Assemblies Cir Cable, Plug-Free End, Std, 37P, 1M; Connector To Connector Te Connectivity
Product Type Circular Plastic Connector Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 080171-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 059531-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
D-Sub Cables - 1508-1352-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.5 ft (4.57 dm)
Connector Type Plug, Male Pins
View Details
Twisted Pair Cable - 012751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers