TE Connectivity High Speed I/O Cable Assemblies 2387133-2

Description
Body Features Cable Color : White Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Plug Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : White Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Plug Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2387133-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2387133-2
High Speed I/O Cable Assemblies 2387133-2
Body Features Cable Color : White Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Plug Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail

Body Features


  • Cable Color : White

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Power Positions : 9
  • Number of Signal Positions : 9

Dimensions


  • Outside Cable Diameter : 1.47 MM  [.058 INCH ]
  • Wire Size (MMSQ) : .204
  • Wire Size (AWG) : 24

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Product Type Features


  • Cable Assembly (End A) : Circular Plastic Connector Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : Circular Plastic Connector Pigtail
Buy Now
Circular Cable Assemblies - 17-2387133-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2387133-2-ND
Circular Cable Assemblies 17-2387133-2-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cir Cable, Plug-Free End, Std, 9P, 1M; Connector To Connector Te Connectivity - 70AJ5491 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, Plug-Free End, Std, 9P, 1M; Connector To Connector Te Connectivity
70AJ5491
Cir Cable, Plug-Free End, Std, 9P, 1M; Connector To Connector Te Connectivity 70AJ5491
CIR CABLE, PLUG-FREE END, STD, 9P, 1M; Connector to Connector:Circular Plug to Free End; No. of Positions:9Positions ; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CIR CABLE, PLUG-FREE END, STD, 9P, 1M; Connector to Connector:Circular Plug to Free End; No. of Positions:9Positions; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2387133-2 17-2387133-2-ND 70AJ5491
Product Name High Speed I/O Cable Assemblies Circular Cable Assemblies Cir Cable, Plug-Free End, Std, 9P, 1M; Connector To Connector Te Connectivity
Product Type Circular Plastic Connector Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 067093-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-092790-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers
Twisted Pair Cable - 094341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers