Body Features Cable Flammability Rating : VW-1
Configuration Features Number of Columns : 10 Number of Pairs : 80 Number of Rows : 8
Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30
Electrical Characteristics Impedance (OHM) : 100
Operation/Applicatio
n Halogen Free : Yes
Other Cable Assembly Length (M) : .15
Product Type Features Cable Assembly (End A) : STRADA Whisper Receptacle Cable Assembly (End B) : STRADA Whisper Receptacle Cable Style : Madison TurboTwin
Signal Characteristics Data Rate (GBS) : 20
Body Features
- Cable Flammability Rating : VW-1
Configuration Features
- Number of Columns : 10
- Number of Pairs : 80
- Number of Rows : 8
Dimensions
- Wire Size (MMSQ) : .05
- Wire Size (AWG) : 30
Electrical Characteristics
Operation/Application
Other
- Cable Assembly Length (M) : .15
Product Type Features
- Cable Assembly (End A) : STRADA Whisper Receptacle
- Cable Assembly (End B) : STRADA Whisper Receptacle
- Cable Style : Madison TurboTwin
Signal Characteristics