TE Connectivity High Speed I/O Cable Assemblies 2340880-1

Description
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 32 Number of Positions : 140 Number of Power Positions : 12 Number of Signal Positions : 128 Dimensions Wire Size (MMSQ) : .0509, .0254 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 20
Request a Quote Datasheet
Description
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 32 Number of Positions : 140 Number of Power Positions : 12 Number of Signal Positions : 128 Dimensions Wire Size (MMSQ) : .0509, .0254 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2340880-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2340880-1
High Speed I/O Cable Assemblies 2340880-1
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 32 Number of Positions : 140 Number of Power Positions : 12 Number of Signal Positions : 128 Dimensions Wire Size (MMSQ) : .0509, .0254 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 20

Body Features


  • Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 32
  • Number of Positions : 140
  • Number of Power Positions : 12
  • Number of Signal Positions : 128

Dimensions


  • Wire Size (MMSQ) : .0509, .0254
  • Wire Size (AWG) : 33

Electrical Characteristics


  • Impedance (OHM) : 85

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : Yes
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Product Type Features


  • Cable Assembly (End A) : Sliver Plug
  • Cable Assembly (End B) : Sliver Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver to Sliver
  • Cable Style : Discrete Pair

Signal Characteristics


  • Data Rate (GBS) : 20
Buy Now
Rectangular Cable Assemblies - 17-2340880-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
17-2340880-1-ND
Rectangular Cable Assemblies 17-2340880-1-ND
140 Position Cable Assembly Rectangular Card Edge to Card Edge 1.64' (500.00mm)

140 Position Cable Assembly Rectangular Card Edge to Card Edge 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2340880-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2340880-1
Cable Assemblies - Rectangular Cable Assemblies 2340880-1
C/A, SLIVER 2.0, 4C, STR TO R/A,

C/A, SLIVER 2.0, 4C, STR TO R/A,

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2340880-1 17-2340880-1-ND 2340880-1
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Product Type Sliver Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers