TE Connectivity Internal I/O Cable Assemblies 2386906-1

Description
Configuration Features Number of Power Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : .5 Product Type Features Cable Assembly (End A) : CPC Plug Cable Assembly Category : Industry Standard Cable Assembly Type : CPC Pigtail
Request a Quote Datasheet
Description
Configuration Features Number of Power Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : .5 Product Type Features Cable Assembly (End A) : CPC Plug Cable Assembly Category : Industry Standard Cable Assembly Type : CPC Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Cable Assemblies - 2386906-1 - TE Connectivity
Berwyn, PA, United States
Internal I/O Cable Assemblies
2386906-1
Internal I/O Cable Assemblies 2386906-1
Configuration Features Number of Power Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : .5 Product Type Features Cable Assembly (End A) : CPC Plug Cable Assembly Category : Industry Standard Cable Assembly Type : CPC Pigtail

Configuration Features


  • Number of Power Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Wire Size (AWG) : 18

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : .5

Product Type Features


  • Cable Assembly (End A) : CPC Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : CPC Pigtail
Buy Now Datasheet
Circular Cable Assemblies - 17-2386906-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2386906-1-ND
Circular Cable Assemblies 17-2386906-1-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assy, 4P Cir Plug-Free End, 0.5M; Connector To Connector Te Connectivity - 70AJ5434 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Cir Plug-Free End, 0.5M; Connector To Connector Te Connectivity
70AJ5434
Cable Assy, 4P Cir Plug-Free End, 0.5M; Connector To Connector Te Connectivity 70AJ5434
CABLE ASSY, 4P CIR PLUG-FREE END, 0.5M; Connector to Connector:Circular Plug to Free End; No. of Positions:4Positions ; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 4P CIR PLUG-FREE END, 0.5M; Connector to Connector:Circular Plug to Free End; No. of Positions:4Positions; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 2386906-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2386906-1
Cable Assemblies - Circular Cable Assemblies 2386906-1
CBL CIRC 4POS MALE 1.64'

CBL CIRC 4POS MALE 1.64'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2386906-1 17-2386906-1-ND 70AJ5434 2386906-1
Product Name Internal I/O Cable Assemblies Circular Cable Assemblies Cable Assy, 4P Cir Plug-Free End, 0.5M; Connector To Connector Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type CPC Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064529-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details