TE Connectivity Internal I/O Cable Assemblies 2387116-3

Description
Configuration Features Number of Power Positions : 9 Number of Signal Positions : 9 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : CPC Plug Cable Assembly Category : Industry Standard Cable Assembly Type : CPC Pigtail
Request a Quote Datasheet
Description
Configuration Features Number of Power Positions : 9 Number of Signal Positions : 9 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : CPC Plug Cable Assembly Category : Industry Standard Cable Assembly Type : CPC Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Cable Assemblies - 2387116-3 - TE Connectivity
Berwyn, PA, United States
Internal I/O Cable Assemblies
2387116-3
Internal I/O Cable Assemblies 2387116-3
Configuration Features Number of Power Positions : 9 Number of Signal Positions : 9 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : CPC Plug Cable Assembly Category : Industry Standard Cable Assembly Type : CPC Pigtail

Configuration Features


  • Number of Power Positions : 9
  • Number of Signal Positions : 9

Dimensions


  • Wire Size (AWG) : 18

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 2

Product Type Features


  • Cable Assembly (End A) : CPC Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : CPC Pigtail
Buy Now Datasheet
Circular Cable Assemblies - 17-2387116-3-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2387116-3-ND
Circular Cable Assemblies 17-2387116-3-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cir Cable, Plug-Free End, Std, 9P, 2M; Connector To Connector Te Connectivity - 70AJ5451 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, Plug-Free End, Std, 9P, 2M; Connector To Connector Te Connectivity
70AJ5451
Cir Cable, Plug-Free End, Std, 9P, 2M; Connector To Connector Te Connectivity 70AJ5451
CIR CABLE, PLUG-FREE END, STD, 9P, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:9Positions ; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CIR CABLE, PLUG-FREE END, STD, 9P, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:9Positions; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2387116-3 17-2387116-3-ND 70AJ5451
Product Name Internal I/O Cable Assemblies Circular Cable Assemblies Cir Cable, Plug-Free End, Std, 9P, 2M; Connector To Connector Te Connectivity
Product Type CPC Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flat Flex Ribbon Jumpers, Cables - 1-1474678-6-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
2 suppliers
Twisted Pair Cable - 054365-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers