TE Connectivity Infotainment & Multimedia Cable Assemblies 2373781-1

Description
Body Features Jacket Material : TPE Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length (M) : .5 Wire Base Material : Copper Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Jacket Material : TPE Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length (M) : .5 Wire Base Material : Copper Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2373781-1 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2373781-1
Infotainment & Multimedia Cable Assemblies 2373781-1
Body Features Jacket Material : TPE Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length (M) : .5 Wire Base Material : Copper Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Jacket Material : TPE

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VDC) : 60

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length (M) : .5
  • Wire Base Material : Copper

Product Type Features


  • Sealable : No

Usage Conditions


  • Cable Type : Ethernet
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2373781-1
Product Name Infotainment & Multimedia Cable Assemblies
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082629-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1969 ft (0.6000 dm)
View Details