TE Connectivity Infotainment & Multimedia Cable Assemblies 2365185-2

Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : .742 M  [2.43 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : .742 M  [2.43 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2365185-2 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2365185-2
Infotainment & Multimedia Cable Assemblies 2365185-2
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : .742 M  [2.43 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .742 M  [2.43 FT ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Cable Type : HSD
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2365185-2
Product Name Infotainment & Multimedia Cable Assemblies
Cable Length 2.43 ft (7.42 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-0024B8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers