TE Connectivity Internal I/O Cable Assemblies 2387121-3

Description
Configuration Features Number of Power Positions : 14 Number of Signal Positions : 14 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : CPC Plug Cable Assembly Category : Industry Standard Cable Assembly Type : CPC Pigtail
Request a Quote Datasheet
Description
Configuration Features Number of Power Positions : 14 Number of Signal Positions : 14 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : CPC Plug Cable Assembly Category : Industry Standard Cable Assembly Type : CPC Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Cable Assemblies - 2387121-3 - TE Connectivity
Berwyn, PA, United States
Internal I/O Cable Assemblies
2387121-3
Internal I/O Cable Assemblies 2387121-3
Configuration Features Number of Power Positions : 14 Number of Signal Positions : 14 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : CPC Plug Cable Assembly Category : Industry Standard Cable Assembly Type : CPC Pigtail

Configuration Features


  • Number of Power Positions : 14
  • Number of Signal Positions : 14

Dimensions


  • Wire Size (AWG) : 18

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 2

Product Type Features


  • Cable Assembly (End A) : CPC Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : CPC Pigtail
Buy Now Datasheet
Circular Cable Assemblies - 17-2387121-3-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2387121-3-ND
Circular Cable Assemblies 17-2387121-3-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cir Cable, Plug-Free End, Rev, 14P, 2M; Connector To Connector Te Connectivity - 70AJ5460 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, Plug-Free End, Rev, 14P, 2M; Connector To Connector Te Connectivity
70AJ5460
Cir Cable, Plug-Free End, Rev, 14P, 2M; Connector To Connector Te Connectivity 70AJ5460
CIR CABLE, PLUG-FREE END, REV, 14P, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:14Position s; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CIR CABLE, PLUG-FREE END, REV, 14P, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:14Positions; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2387121-3 17-2387121-3-ND 70AJ5460
Product Name Internal I/O Cable Assemblies Circular Cable Assemblies Cir Cable, Plug-Free End, Rev, 14P, 2M; Connector To Connector Te Connectivity
Product Type CPC Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064542-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
5 suppliers