TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2377698-1

Description
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.92 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.92 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2377698-1 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2377698-1
Electric, Hybrid & Fuel Cell Cable Assemblies 2377698-1
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.92 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 1000

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1.5 M  [4.92 FT ]

Product Type Features


  • Cable Assembly (End A) : Type 2 Inlet Charger
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Power, Line Cables and Extension Cords - 1734-2377698-1-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1734-2377698-1-ND
Power, Line Cables and Extension Cords 1734-2377698-1-ND
SWITZERLANDARGING INLET CCS2, CA

SWITZERLANDARGING INLET CCS2, CA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2377698-1 1734-2377698-1-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Power, Line Cables and Extension Cords
Product Type Type 2 Inlet Charger
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 081937-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 048853-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers