TE Connectivity High Speed I/O Cable Assemblies 2387127-2

Description
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 24 Number of Signal Positions : 24 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 24 Number of Signal Positions : 24 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2387127-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2387127-2
High Speed I/O Cable Assemblies 2387127-2
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 24 Number of Signal Positions : 24 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail

Body Features


  • Cable Color : Black

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Power Positions : 24
  • Number of Signal Positions : 24

Dimensions


  • Outside Cable Diameter : 2.2 MM  [.087 INCH ]
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Product Type Features


  • Cable Assembly (End A) : Circular Plastic Connector Receptacle
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : Circular Plastic Connector Pigtail
Buy Now
Cir Cable, Rcpt-Free End, Std, 24P, 1M; Connector To Connector Te Connectivity - 70AJ5476 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, Rcpt-Free End, Std, 24P, 1M; Connector To Connector Te Connectivity
70AJ5476
Cir Cable, Rcpt-Free End, Std, 24P, 1M; Connector To Connector Te Connectivity 70AJ5476
CIR CABLE, RCPT-FREE END, STD, 24P, 1M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:24Position s; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CIR CABLE, RCPT-FREE END, STD, 24P, 1M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:24Positions; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2387127-2 70AJ5476
Product Name High Speed I/O Cable Assemblies Cir Cable, Rcpt-Free End, Std, 24P, 1M; Connector To Connector Te Connectivity
Product Type Circular Plastic Connector Receptacle
Unlock Full Specs
to access all available technical data

Similar Products