TE Connectivity High Speed I/O Cable Assemblies 2361341-1

Description
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (MMSQ) : .0254, .0509 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 20
Request a Quote
Description
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (MMSQ) : .0254, .0509 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2361341-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2361341-1
High Speed I/O Cable Assemblies 2361341-1
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (MMSQ) : .0254, .0509 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 20

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 16
  • Number of Positions : 84
  • Number of Power Positions : 12
  • Number of Signal Positions : 72

Dimensions


  • Wire Size (MMSQ) : .0254, .0509
  • Wire Size (AWG) : 33

Electrical Characteristics


  • Impedance (OHM) : 85

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : Yes
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Product Type Features


  • Cable Assembly (End A) : Sliver Plug
  • Cable Assembly (End B) : Sliver Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver to Sliver
  • Cable Style : Discrete Pair

Signal Characteristics


  • Data Rate (GBS) : 20
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2361341-1
Product Name High Speed I/O Cable Assemblies
Product Type Sliver Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 043437-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers