TE Connectivity Power Cable Assemblies 2370765-1

Description
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Iron Alloy Dimensions Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10 Housing Features Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .25 M  [.18 FT ] Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MINI Connector Type (End A) : ELCON MINI Receptacle Connector Type (End B) : ELCON MINI Receptacle Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Iron Alloy Dimensions Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10 Housing Features Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .25 M  [.18 FT ] Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MINI Connector Type (End A) : ELCON MINI Receptacle Connector Type (End B) : ELCON MINI Receptacle Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2370765-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2370765-1
Power Cable Assemblies 2370765-1
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Iron Alloy Dimensions Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10 Housing Features Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .25 M  [.18 FT ] Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MINI Connector Type (End A) : ELCON MINI Receptacle Connector Type (End B) : ELCON MINI Receptacle Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : VW-1
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black

Configuration Features


  • Number of Positions : 6
  • Number of Power Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Iron Alloy

Dimensions


  • Wire Size (MMSQ) : 5.26
  • Wire Size (AWG) : 10

Housing Features


  • Housing Material : LCP

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Strain Relief : Without

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .25 M  [.18 FT ]

Product Type Features


  • Cable Assembly Category : Power
  • Cable Assembly Type : ELCON MINI
  • Connector Type (End A) : ELCON MINI Receptacle
  • Connector Type (End B) : ELCON MINI Receptacle

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2370765-1
Product Name Power Cable Assemblies
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products