TE Connectivity Infotainment & Multimedia Cable Assemblies 2362353-3

Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1.5 M  [4.92 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1.5 M  [4.92 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2362353-3 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2362353-3
Infotainment & Multimedia Cable Assemblies 2362353-3
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1.5 M  [4.92 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length Range : 1.5 M  [4.92 FT ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Cable Type : Ethernet
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Rectangular Cable Assemblies - 1734-2362353-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1734-2362353-3-ND
Rectangular Cable Assemblies 1734-2362353-3-ND
ENETSEAL, F TO F, 1500MM

ENETSEAL, F TO F, 1500MM

Buy Now Datasheet
Cable Assy, 2P Rcpt-Rcpt, 4.9Ft; Connector To Connector Te Connectivity - 59AK7149 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 4.9Ft; Connector To Connector Te Connectivity
59AK7149
Cable Assy, 2P Rcpt-Rcpt, 4.9Ft; Connector To Connector Te Connectivity 59AK7149
CABLE ASSY, 2P RCPT-RCPT, 4.9FT; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:1.5m; Wire Gauge:-; Jacket Color:

CABLE ASSY, 2P RCPT-RCPT, 4.9FT; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:2Positions; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:1.5m; Wire Gauge:-; Jacket Color:

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2362353-3 1734-2362353-3-ND 59AK7149
Product Name Infotainment & Multimedia Cable Assemblies Rectangular Cable Assemblies Cable Assy, 2P Rcpt-Rcpt, 4.9Ft; Connector To Connector Te Connectivity
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06151921-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Twisted Pair Cable - 045094-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers