Body Features Cable Flammability Rating : VW-1
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 12 Number of Positions : 38
Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30
Electrical Characteristics Impedance (OHM) : 85
Mechanical Attachment Mating Alignment : Without
Operation/Applicatio
n Halogen Free : Yes Shielded : No
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M [1.6 FT ]
Product Type Features Cable Assembly (End A) : LPSS Plug Cable Assembly (End B) : LPSS Plug Cable Assembly Category : High Speed Cable Assembly Type : LPSS to LPSS Cable Style : Madison TurboTwin
Signal Characteristics Data Rate (GBS) : 20 - 25
Body Features
- Cable Flammability Rating : VW-1
Configuration Features
- Mounting Location : Internal/Embedded
- Number of Pairs : 12
- Number of Positions : 38
Dimensions
- Wire Size (MMSQ) : .0509
- Wire Size (AWG) : 30
Electrical Characteristics
Mechanical Attachment
- Mating Alignment : Without
Operation/Application
- Halogen Free : Yes
- Shielded : No
Other
- Cable Assembly Configuration : Double Ended
- Cable Assembly Length : .5 M [1.6 FT ]
Product Type Features
- Cable Assembly (End A) : LPSS Plug
- Cable Assembly (End B) : LPSS Plug
- Cable Assembly Category : High Speed
- Cable Assembly Type : LPSS to LPSS
- Cable Style : Madison TurboTwin
Signal Characteristics
- Data Rate (GBS) : 20 - 25