TE Connectivity Infotainment & Multimedia Cable Assemblies 2362354-3

Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1.5 M  [4.92 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1.5 M  [4.92 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2362354-3 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2362354-3
Infotainment & Multimedia Cable Assemblies 2362354-3
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1.5 M  [4.92 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length Range : 1.5 M  [4.92 FT ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Cable Type : Ethernet
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Rectangular Cable Assemblies - 1734-2362354-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1734-2362354-3-ND
Rectangular Cable Assemblies 1734-2362354-3-ND
ENETSEAL, M TO F, 1500MM

ENETSEAL, M TO F, 1500MM

Buy Now Datasheet
Cable Assy, 2P Plug-Rcpt, 4.9Ft; Connector To Connector Te Connectivity - 59AK7154 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Plug-Rcpt, 4.9Ft; Connector To Connector Te Connectivity
59AK7154
Cable Assy, 2P Plug-Rcpt, 4.9Ft; Connector To Connector Te Connectivity 59AK7154
CABLE ASSY, 2P PLUG-RCPT, 4.9FT; Connector to Connector:Wire to Board Plug to Wire to Board Receptacle; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft

CABLE ASSY, 2P PLUG-RCPT, 4.9FT; Connector to Connector:Wire to Board Plug to Wire to Board Receptacle; No. of Positions:2Positions; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2362354-3 1734-2362354-3-ND 59AK7154
Product Name Infotainment & Multimedia Cable Assemblies Rectangular Cable Assemblies Cable Assy, 2P Plug-Rcpt, 4.9Ft; Connector To Connector Te Connectivity
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171928-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Thermistors - 2618090 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Twisted Pair Cable - 086679-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers