TE Connectivity High Speed I/O Cable Assemblies 2351524-1

Description
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 56 Number of Signal Positions : 56 Dimensions Wire Size (MMSQ) : .081, .0509 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Break Out Cable Assembly Length : .18 M  [.59 FT ] Product Type Features Cable Assembly Category : High Speed Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet
Description
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 56 Number of Signal Positions : 56 Dimensions Wire Size (MMSQ) : .081, .0509 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Break Out Cable Assembly Length : .18 M  [.59 FT ] Product Type Features Cable Assembly Category : High Speed Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2351524-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2351524-1
High Speed I/O Cable Assemblies 2351524-1
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 56 Number of Signal Positions : 56 Dimensions Wire Size (MMSQ) : .081, .0509 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Break Out Cable Assembly Length : .18 M  [.59 FT ] Product Type Features Cable Assembly Category : High Speed Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 56

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 16
  • Number of Positions : 56
  • Number of Signal Positions : 56

Dimensions


  • Wire Size (MMSQ) : .081, .0509
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : Yes
  • Shielded : No

Other


  • Cable Assembly Configuration : Break Out
  • Cable Assembly Length : .18 M  [.59 FT ]

Product Type Features


  • Cable Assembly Category : High Speed
  • Cable Style : Discrete Pair

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now
Rectangular Cable Assemblies - 17-2351524-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
17-2351524-1-ND
Rectangular Cable Assemblies 17-2351524-1-ND
"56, 76 Position Cable Assembly Rectangular Card Edge to Card Edge 0.590' (180.00mm, 7.08"")"

"56, 76 Position Cable Assembly Rectangular Card Edge to Card Edge 0.590' (180.00mm, 7.08"")"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2351524-1 17-2351524-1-ND
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies
Cable Length 0.5906 ft (1.8 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 015491-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Multicore Cable - 096281-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
View Details
2 suppliers