TE Connectivity Infotainment & Multimedia Cable Assemblies 2374986-4

Description
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Other Cable Assembly Length Range : 2.05 M  [6.73 FT ] Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Other Cable Assembly Length Range : 2.05 M  [6.73 FT ] Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2374986-4 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2374986-4
Infotainment & Multimedia Cable Assemblies 2374986-4
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Other Cable Assembly Length Range : 2.05 M  [6.73 FT ] Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VDC) : 60

Other


  • Cable Assembly Length Range : 2.05 M  [6.73 FT ]

Usage Conditions


  • Cable Type : Ethernet
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Rectangular Cable Assemblies - 17-2374986-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
17-2374986-4-ND
Rectangular Cable Assemblies 17-2374986-4-ND
MATENET,CABLE ASSY,100 MBPS UTP

MATENET,CABLE ASSY,100 MBPS UTP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2374986-4 17-2374986-4-ND
Product Name Infotainment & Multimedia Cable Assemblies Rectangular Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064540-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Twisted Pair Cable - 086247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers