TE Connectivity Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 30 40 46
Product Name Notes
Body Features Boot Color (Left) : White Boot Color (Right) : White Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color...
Body Features Boot Color (Right) : White Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Tight Buffer...
Body Features Cable Color : Black, Red Connector Color (End A) : Black Dimensions Wire Size (AWG) : 12 - 10 Housing Features Housing Material : LCP Other Cable Assembly Configuration : Double Ended Product...
Body Features Cable Color : Black, Red Connector Color (End A) : Black Dimensions Wire Size (AWG) : 6 Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Product Type Features...
Body Features Cable Color : Black, Red Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 10 Housing Features Housing...
Body Features Cable Color : Black, Red Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 14 Housing Features Housing...
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions...
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact...
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions...
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter :...
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Jacket Material : PVC Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32...
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 3 Dimensions Wire Size (AWG) : 12 Housing Features Housing Material :...
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions :...
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions :...
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32 Dimensions Outside Cable Diameter :...
Body Features Cable Color : Black Jacket Material : PVC Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal...
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) :...
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) :...
Body Features Cable Color : Green, Red, Black, White Connector Color (End A) : Black Dimensions Outside Cable Diameter (INCH) : .08, .24 Wire Size (MMSQ) : 18, 8 Housing Features Housing Material : Thermoplastic...
Body Features Cable Color : Light Blue Conductor Material : Tin-Plated Copper Jacket Material : LSFRZH Shield Capacity : .85 Shield Material : Copper Shield Plating Material : Tin Shield Type : Braid Dimensions Outside Cable Diameter :...
Body Features Cable Color : Red, Black Connector Color (End A) : Black Dimensions Outside Cable Diameter : 6 MM  [.23 INCH ] Wire Size (CMA) : 36 Other Cable Assembly Configuration : Double Ended Cable Assembly Length :...
Body Features Cable Color : Red, Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 2 Dimensions Wire Size (AWG) : 10 Housing Features Housing...
Body Features Cable Color : Red, Black Connector Color (End A) : Black Connector Color (End B) : Black Dimensions Outside Cable Diameter : 6 MM  [.23 INCH ] Wire Size (CMA) : 36 Other Cable Assembly Configuration :...
Body Features Cable Color : White, Red, Black, Green Dimensions Wire Size (AWG) : 24 Other Cable Assembly Configuration : Double Ended
Body Features Cable Color : White Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating...
Body Features Cable Color : White Conductor Material : Nickel-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : Orange,...
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating...
Body Features Cable Color : White Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Dimensions Wire Size (AWG) : 24...
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.83 MM  [.072 INCH ] Conductor Diameter Range :...
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : Blue, Black, Red, Green,...
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Orange, Green, Blue, No Stripe...
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : .051 Wire...
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 40 Number of Positions : 124 Number of Signal Positions : 124 Dimensions Wire Size (MMSQ) : .0254 Wire...
Body Features Cable Flammability Rating : UL 94V-2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 124 Number of Signal Positions : 124 Dimensions Wire Size (AWG) : 33, 30 Operation/Applicatio n Halogen...
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions...
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 32 Number of Positions : 140 Number of Power Positions : 12 Number of Signal Positions : 128 Dimensions...
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 8 Number of Positions : 56 Number of Power Positions : 12 Number of Signal Positions : 44 Dimensions...
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Black, White Configuration Features Number of Conductors : 2 Number of Strands :...
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue, White, Orange Configuration Features Number of Strands :...
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable...
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 50 Dimensions Conductor Diameter Range :...
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin Copper Braid Shield Style : Braid Dimensions Overall Core Diameter (MM) :...
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Material : PVC Shield Capacity : .85 Shield Style : Braid Dimensions Overall Outside Diameter : 7.5 MM  [.295 INCH ] Wire Size (MMSQ) : .25 Wire Size...
Body Features Power Cable Assembly Color : Red, Green, White, Black Configuration Features Power Cable Assembly Configuration : Double-Ended Dimensions Conduit Size (INCH) : .046, .1 Power Cable Assembly Overall Outside Cable Diameter...
Body Features Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) :...
Body Features Wire & Cable Flammability Rating : UL 94V-2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 50 Number of Signal Positions : 50 Dimensions Wire Size (AWG) : 33 Operation/Applicatio n...
Body Features Wire & Cable Flammability Rating : UL 94V-2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 74 Number of Signal Positions : 74 Dimensions Wire Size (AWG) : 33 Operation/Applicatio n...
Body Features Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions :...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (MMSQ) : .0509, .0254 Wire...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (MMSQ) : .0509 Wire Size...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 32 Number of Positions : 140 Number of Power Positions : 12 Number of Signal Positions : 128 Dimensions Wire Size (MMSQ) : .0254, .0509 Wire...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 32 Number of Positions : 140 Number of Power Positions : 12 Number of Signal Positions : 128 Dimensions Wire Size (MMSQ) : .0509, .0254 Wire...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 32 Number of Positions : 140 Number of Power Positions : 12 Number of Signal Positions : 128 Dimensions Wire Size (MMSQ) : .0509 Wire Size...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 8 Number of Positions : 56 Number of Power Positions : 12 Number of Signal Positions : 44 Dimensions Wire Size (MMSQ) : .0254, .0509 Wire...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 8 Number of Positions : 56 Number of Power Positions : 12 Number of Signal Positions : 44 Dimensions Wire Size (MMSQ) : .0509, .0254 Wire...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 8 Number of Positions : 56 Number of Power Positions : 12 Number of Signal Positions : 44 Dimensions Wire Size (MMSQ) : .0509 Wire Size...
Configuration Features Number of Columns : 8 Number of Pairs : 128 Number of Rows : 4 Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Product...
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .802 M  [2.63 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40...
Electrical Characteristics Operating Voltage (VDC) : 1000 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : .05 Product Type...
Electrical Characteristics Operating Voltage (VDC) : 1000 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : .25 Product Type...
Electrical Characteristics Operating Voltage (VDC) : 600 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length (M) : .1 Product Type Features Sealable : Yes Usage Conditions...
Electrical Characteristics Operating Voltage (VDC) : 600 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length (M) : .5 Product Type Features Sealable : Yes Usage Conditions...
Electrical Characteristics Operating Voltage (VDC) : 600 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Sealable : Yes Usage Conditions...
Electrical Characteristics Operating Voltage (VDC) : 600 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Sealable : Yes Usage Conditions...
Electrical Characteristics Operating Voltage (VDC) : 600 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .183 M  [.6 FT ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Electrical Characteristics Operating Voltage (VDC) : 750 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length (M) : .5 Product Type Features Sealable : Yes Usage Conditions...
Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Product Type Features Cable Assembly (End A) : HSD Socket Cable Assembly (End B) : HSD Socket Cable Assembly...
Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Product Type Features Cable Assembly (End A) : HSD Socket Cable Assembly (End B) : HSD Socket Cable Assembly Type :...
Operation/Applicatio n Shielded : No Other Cable Assembly Length : .533 M  [1.75 FT ] Product Type Features Sealable : Yes
Operation/Applicatio n Shielded : No Other Cable Assembly Length : .73 M  [2.39 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD
Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : .44 M  [1.44 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD
Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : 1.375 M  [4.511 FT ] Product Type Features Sealable : No
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .18 M  [.59 FT ] Product Type Features Cable Assembly Type : HVA280 Pigtail
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.57 M  [5.15 FT ] Product Type Features Cable Assembly Type : Squib Pigtail Connector Type (End A) : Squib Socket
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.65 M  [5.41 FT ] Product Type Features Cable Assembly Type : Squib Pigtail Connector Type (End A) : Squib Socket
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2.48 M  [8.14 FT ] Product Type Features Cable Assembly Type : Squib Pigtail Connector Type (End A) : Squib Socket
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3.315 M  [10.88 FT ] Product Type Features Cable Assembly Type : Squib Pigtail Connector Type (End A) : Squib Socket
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4.64 M  [15.22 FT ] Product Type Features Cable Assembly Type : Squib Pigtail Connector Type (End A) : Squib Socket
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4.8 M  [15.75 FT ] Product Type Features Cable Assembly Type : Squib Pigtail Connector Type (End A) : Squib Socket
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5.87 M  [19.26 FT ] Product Type Features Cable Assembly Type : Squib Pigtail Connector Type (End A) : Squib Socket
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 6.4 M  [21 FT ] Product Type Features Cable Assembly Type : Squib Pigtail Connector Type (End A) : Squib Socket

<< Prev Next >>