TE Connectivity Pluggable I/O Cable Assemblies 2360247-1

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Number of Pairs : 8 Number of Positions : 16 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : .5 M  [1.6404 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Type : Mini-SAS HD Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 6
Request a Quote
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Number of Pairs : 8 Number of Positions : 16 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : .5 M  [1.6404 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Type : Mini-SAS HD Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2360247-1 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2360247-1
Pluggable I/O Cable Assemblies 2360247-1
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Number of Pairs : 8 Number of Positions : 16 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : .5 M  [1.6404 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Type : Mini-SAS HD Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 6

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No

Configuration Features


  • Number of Pairs : 8
  • Number of Positions : 16

Dimensions


  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : .5 M  [1.6404 FT ]

Product Type Features


  • Cable Assembly (End A) : Mini-SAS HD Plug
  • Cable Assembly (End B) : Mini-SAS HD Plug
  • Cable Assembly Type : Mini-SAS HD
  • Cable Style : Madison TurboTwin

Signal Characteristics


  • Data Rate (GBS) : 6
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2360247-1
Product Name Pluggable I/O Cable Assemblies
Product Type Mini-SAS HD Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531808 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
RF Cable Assemblies - 1064353-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
2 suppliers
Cable Assembly - 493-06171932-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details