TE Connectivity Infotainment & Multimedia Cable Assemblies 2362765-4

Description
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 2.5 M  [8.2 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 2.5 M  [8.2 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2362765-4 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2362765-4
Infotainment & Multimedia Cable Assemblies 2362765-4
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 2.5 M  [8.2 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VDC) : 60

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length Range : 2.5 M  [8.2 FT ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Cable Type : Ethernet
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 17-2362765-4-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
17-2362765-4-ND
Modular/Ethernet Cables (RJ45, RJ11) 17-2362765-4-ND
MATENET,CABLE ASSY,100 MBPS UTP

MATENET,CABLE ASSY,100 MBPS UTP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2362765-4 17-2362765-4-ND
Product Name Infotainment & Multimedia Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 072911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 043437-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers