TE Connectivity Infotainment & Multimedia Cable Assemblies 2362767-2

Description
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 2.052 M  [6.732 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 2.052 M  [6.732 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2362767-2 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2362767-2
Infotainment & Multimedia Cable Assemblies 2362767-2
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 2.052 M  [6.732 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VDC) : 60

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length Range : 2.052 M  [6.732 FT ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Cable Type : Ethernet
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Rectangular Cable Assemblies - 17-2362767-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
17-2362767-2-ND
Rectangular Cable Assemblies 17-2362767-2-ND
MATENET,CABLE ASSY,1 GBPS UTP

MATENET,CABLE ASSY,1 GBPS UTP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2362767-2 17-2362767-2-ND
Product Name Infotainment & Multimedia Cable Assemblies Rectangular Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-112902-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers