TE Connectivity High Speed I/O Cable Assemblies 2387138-1

Description
Body Features Cable Color : White Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 57 Number of Signal Positions : 57 Dimensions Outside Cable Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : White Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 57 Number of Signal Positions : 57 Dimensions Outside Cable Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2387138-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2387138-1
High Speed I/O Cable Assemblies 2387138-1
Body Features Cable Color : White Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 57 Number of Signal Positions : 57 Dimensions Outside Cable Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail

Body Features


  • Cable Color : White

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Power Positions : 57
  • Number of Signal Positions : 57

Dimensions


  • Outside Cable Diameter : 1.47 MM  [.058 INCH ]
  • Wire Size (MMSQ) : .204
  • Wire Size (AWG) : 24

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Product Type Features


  • Cable Assembly (End A) : Circular Plastic Connector Receptacle
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : Circular Plastic Connector Pigtail
Buy Now
Circular Cable Assemblies - 17-2387138-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2387138-1-ND
Circular Cable Assemblies 17-2387138-1-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cir Cable, Rcpt-Free End, Rev, 57P, 0.5M; Connector To Connector Te Connectivity - 70AJ5505 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, Rcpt-Free End, Rev, 57P, 0.5M; Connector To Connector Te Connectivity
70AJ5505
Cir Cable, Rcpt-Free End, Rev, 57P, 0.5M; Connector To Connector Te Connectivity 70AJ5505
CIR CABLE, RCPT-FREE END, REV, 57P, 0.5M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:57Position s; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CIR CABLE, RCPT-FREE END, REV, 57P, 0.5M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:57Positions; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Cable Assemblies - 2387138-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Cable Assemblies
2387138-1
Circular Cable Assemblies 2387138-1
CBL CIRC 57POS FEM 1.64'

CBL CIRC 57POS FEM 1.64'

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2387138-1 17-2387138-1-ND 70AJ5505 2387138-1
Product Name High Speed I/O Cable Assemblies Circular Cable Assemblies Cir Cable, Rcpt-Free End, Rev, 57P, 0.5M; Connector To Connector Te Connectivity Circular Cable Assemblies
Product Type Circular Plastic Connector Receptacle Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products