TE Connectivity
High Speed I/O Cable Assemblies
2355327-1
Description
Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight
Product Type Features Cable Assembly (End A) : HSD Receptacle Cable Assembly (End B) : HSD Receptacle Cable Assembly Type : HSD
Request a Quote
Email Supplier
Description
Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight
Product Type Features Cable Assembly (End A) : HSD Receptacle Cable Assembly (End B) : HSD Receptacle Cable Assembly Type : HSD
Request a Quote
Email Supplier
Suppliers
Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight
Product Type Features Cable Assembly (End A) : HSD Receptacle Cable Assembly (End B) : HSD Receptacle Cable Assembly Type : HSD
Mechanical Attachment
- Connector Orientation (End A) : Straight
- Connector Orientation (End B) : Straight
Product Type Features
- Cable Assembly (End A) : HSD Receptacle
- Cable Assembly (End B) : HSD Receptacle
- Cable Assembly Type : HSD
Buy Now
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
2355327-1 |
|
Product Name
|
High Speed I/O Cable Assemblies |
|
Product Type
|
HSD Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
RF
Cable Shielding
Copper Wire
Cable Length
1 ft (3.05 dm)
View Details
4 suppliers
Application
RF
Cable Type
Coaxial
Rated Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers