TE Connectivity High Speed I/O Cable Assemblies 2367394-1

Description
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 84 Number of Power Positions : 84 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Length : .4 M  [1.3 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Receptacle Cable Assembly Category : Specialty Cable Assembly Type : Sliver to Sliver Cable Style : Ribbon Cable Signal Characteristics Data Rate (GBS) : ≤1
Request a Quote Datasheet
Description
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 84 Number of Power Positions : 84 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Length : .4 M  [1.3 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Receptacle Cable Assembly Category : Specialty Cable Assembly Type : Sliver to Sliver Cable Style : Ribbon Cable Signal Characteristics Data Rate (GBS) : ≤1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2367394-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2367394-1
High Speed I/O Cable Assemblies 2367394-1
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 84 Number of Power Positions : 84 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Length : .4 M  [1.3 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Receptacle Cable Assembly Category : Specialty Cable Assembly Type : Sliver to Sliver Cable Style : Ribbon Cable Signal Characteristics Data Rate (GBS) : ≤1

Body Features


  • Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Positions : 84
  • Number of Power Positions : 84

Dimensions


  • Wire Size (MMSQ) : .0509
  • Wire Size (AWG) : 30

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .4 M  [1.3 FT ]

Product Type Features


  • Cable Assembly (End A) : Sliver Plug
  • Cable Assembly (End B) : Sliver Receptacle
  • Cable Assembly Category : Specialty
  • Cable Assembly Type : Sliver to Sliver
  • Cable Style : Ribbon Cable

Signal Characteristics


  • Data Rate (GBS) : ≤1
Buy Now
Rectangular Cable Assemblies - 17-2367394-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
17-2367394-1-ND
Rectangular Cable Assemblies 17-2367394-1-ND
Position Cable Assembly Rectangular

Position Cable Assembly Rectangular

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2367394-1 17-2367394-1-ND
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies
Product Type Sliver Plug
Unlock Full Specs
to access all available technical data

Similar Products