Body Features Cable Flammability Rating : VW-1
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 8 Number of Positions : 56 Number of Power Positions : 12 Number of Signal Positions : 44
Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30
Electrical Characteristics Impedance (OHM) : 85
Mechanical Attachment Mating Alignment : Without
Operation/Applicatio
n Halogen Free : Yes Shielded : No
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M [1.6 FT ]
Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair
Signal Characteristics Data Rate (GBS) : 20
Body Features
- Cable Flammability Rating : VW-1
Configuration Features
- Mounting Location : Internal/Embedded
- Number of Pairs : 8
- Number of Positions : 56
- Number of Power Positions : 12
- Number of Signal Positions : 44
Dimensions
- Wire Size (MMSQ) : .0509
- Wire Size (AWG) : 30
Electrical Characteristics
Mechanical Attachment
- Mating Alignment : Without
Operation/Application
- Halogen Free : Yes
- Shielded : No
Other
- Cable Assembly Configuration : Double Ended
- Cable Assembly Length : .5 M [1.6 FT ]
Product Type Features
- Cable Assembly (End A) : Sliver Plug
- Cable Assembly (End B) : Sliver Plug
- Cable Assembly Category : High Speed
- Cable Assembly Type : Sliver to Sliver
- Cable Style : Discrete Pair
Signal Characteristics