TE Connectivity High Speed Backplane Cable Assemblies 2364070-1

Description
Body Features Cable Flammability Rating : VW-1 Configuration Features Number of Columns : 8 Number of Pairs : 64 Number of Rows : 8 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Other Cable Assembly Length (M) : .25 Product Type Features Cable Assembly (End A) : STRADA Whisper Receptacle Cable Assembly (End B) : STRADA Whisper Receptacle Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 20
Request a Quote Datasheet
Description
Body Features Cable Flammability Rating : VW-1 Configuration Features Number of Columns : 8 Number of Pairs : 64 Number of Rows : 8 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Other Cable Assembly Length (M) : .25 Product Type Features Cable Assembly (End A) : STRADA Whisper Receptacle Cable Assembly (End B) : STRADA Whisper Receptacle Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Cable Assemblies - 2364070-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Cable Assemblies
2364070-1
High Speed Backplane Cable Assemblies 2364070-1
Body Features Cable Flammability Rating : VW-1 Configuration Features Number of Columns : 8 Number of Pairs : 64 Number of Rows : 8 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Other Cable Assembly Length (M) : .25 Product Type Features Cable Assembly (End A) : STRADA Whisper Receptacle Cable Assembly (End B) : STRADA Whisper Receptacle Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 20

Body Features


  • Cable Flammability Rating : VW-1

Configuration Features


  • Number of Columns : 8
  • Number of Pairs : 64
  • Number of Rows : 8

Dimensions


  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : Yes

Other


  • Cable Assembly Length (M) : .25

Product Type Features


  • Cable Assembly (End A) : STRADA Whisper Receptacle
  • Cable Assembly (End B) : STRADA Whisper Receptacle
  • Cable Style : Madison TurboTwin

Signal Characteristics


  • Data Rate (GBS) : 20
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2364070-1
Product Name High Speed Backplane Cable Assemblies
Product Type STRADA Whisper Receptacle
Unlock Full Specs
to access all available technical data

Similar Products