DigiKey Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
50
100
150
200
250
270
280
290
300
310
320
328
329
330
331
332
333
334
335
336
337
338
339
340
350
360
370
380
390
400
450
500
550
553
| Product Name | Notes |
|---|---|
| "Cable Assembly Coaxial 1.0mm to 1.0mm RTK 047 5.512"" (140.00mm)" | |
| "Cable Assembly Coaxial 1.0mm to 1.0mm UT-047-LL 5.512"" (140.00mm)" | |
| "Cable Assembly Coaxial 1.35mm to 1.35mm UT-047-TP 5.512"" (140.00mm)" | |
| "Cable Assembly Coaxial 1.35mm to 1.85mm RTK 047 5.512"" (140.00mm)" | |
| "COAX CBL 1.0MM TO WSMP 4""" | |
| "COAX CBL MINI COAX TO SMA 11.8""" | |
| "COAX CBL MINI COAX TO SMP 11.8""" | |
| 100 OHM 3-SLOT TRB SOLDER/CLAMP | |
| 15 Position Cable Assembly Rectangular Plug to Cable 9.84' (3.00m) | |
| 3-LUG TRB JACK TO JACK FOR 78 OH | |
| 3-SLOT SOLDER/CLAMP PLUG TO PLUG | |
| 3-SLOT TRB FULL CRIMP PLUG TO PL | |
| 3-SLOT TRS SUBMINIATURE PLUG TO | |
| 78 OHM 3-SLOT TRB SOLDER/CLAMP P | |
| 78 OHM 3-SLOT TRS SUBMINIATURE S | |
| 78 OHM BEND RELIEF 3-SLOT TRB SO | |
| 78 OHM BEND RELIEF TRB 3-SLOT SO | |
| 78 OHM TRB 3-SLOT SOLDER/CLAMP P | |
| 78 OHM TRB BEND RELIEF 3-SLOT SO | |
| BEND RELIEF 3-LUG TRB JACK TO JA | |
| BEND RELIEF 3-LUG TRB JACK WITH | |
| BEND RELIEF 3-SLOT TRB PLUG TO B | |
| BEND RELIEF 3-SLOT TRB PLUG TO P | |
| BEND RELIEF 3-SLOT TRB PLUG WITH | |
| BEND RELIEF TRB PLUG TO BLUNT CU | |
| Cable Assembly 16.40' (5.00m) | |
| Cable Assembly 3.28' (1.00m) | |
| Cable Assembly 32.8' (10.00m) | |
| Cable Assembly 6.56' (2.00m) | |
| Cable Assembly Rectangular 06 pos Plug, Right Angle to USB A Female Receptacle 4.92' (1.50m) | |
| CBL 5POS PLUG RA TO WIRE 13.12' | |
| CBL 5POS PLUG RA TO WIRE 32.8' | |
| CBL 5POS PLUG RA TO WIRE 9.84' | |
| CBL 5POS RCPT RA TO WIRE 13.12' | |
| CBL 5POS RCPT RA TO WIRE 9.84' | |
| CIR CBL 5POS PLUG TO WIRE 13.12' | |
| CIR CBL 5POS RCPT TO WIRE 13.12' | |
| CIRC CBL 5POS PLUG TO WIRE 9.84' | |
| CIRC CBL 5POS RCPT TO WIRE 9.84' | |
| HALOGEN FREE 3-LUG TRB BULKHEAD | |
| HALOGEN FREE 3-LUG TRB JACK WITH | |
| HALOGEN FREE 3-LUG TRB NON-INSUL | |
| HALOGEN FREE 78 OHM TRB 3-SLOT S | |
| HALOGEN FREE BEND RELIEF 3-LUG T | |
| HALOGEN FREE BEND RELIEF 3-SLOT | |
| HALOGEN FREE TRB JACK TO TRB JAC | |
| HALOGEN FREE TRB PLUG TO BLUNT C | |
| HALOGEN FREE TRB PLUG TO TRB JAC | |
| HIGH TEMPERATURE 3-SLOT FULL CRI | |
| L5-20P - L5-20R LCK POWER CORD, | |
| L5-20P - N5-20R LCK POWER CORD, | |
| LEAD FREE BEND RELIEF 3-SLOT TRB | |
| LEAD FREE HIGH TEMP 1553 TWINAX | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.70' (3.26m) Shielded | |
| TRB 3-LUG BULKHEAD NON-INSULATED | |
| TRB 3-LUG JACK WITH BLUNT CUT FO | |
| TRB 3-SLOT FULL CRIMP PLUG TO PL | |
| TRB 3-SLOT FULL CRIMP PLUG WITH | |
| TRB 3-SLOT PLUG TO TRB BULKHEAD | |
| TRB 3-SLOT RIGHT ANGLE PLUG WITH | |
| TRB 3-SLOT SOLDER/CLAMP PLUG TO | |
| TRB BEND RELIEF 3-SLOT SOLDER/CL | |
| TRB JACK TO BLUNT CUT GENDERLESS | |
| TRB JACK TO TRB JACK 1553 CABLE | |
| TRB JACK WITH BLUNT CUT 1553 CAB | |
| TRB PLUG RIGHT ANGLE TO TRB PLUG | |
| TRB PLUG TO TRB PLUG 1553 CABLE | |
| TRB PLUG TO TRB PLUG RIGHT ANGLE | |
| TRB SOLDER/CRIMP PLUG TO TRB 3-S | |
| TRS 3-SLOT SUBMINI PLUG TO TRB 3 | |
| TRS SUBMINIATURE 3-SLOT SOLDER/C | |
| TRS SUBMINIATURE PLUG TO TRB JAC | |
| TRS SUBMINIATURE PLUG TO TRS SUB | |
| TRS SUBMINIATURE PLUG WITH BLUNT | |
| USB 2.0 Cable A Male to B Male 2.62' (800.0mm) Unshielded | |
| USB 2.0 Cable A Male to Mini B Male 2.62' (800.0mm) Unshielded |
| << Prev | Next >> |