Alpha Wire Circular Cable Assemblies KW0400108 YL356

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - KW0400108YL356-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
KW0400108YL356-ND
Circular Cable Assemblies KW0400108YL356-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - Mini Female 90° to Cut End - 18AWG 4 Poles - KW0400108 - Yellow - 1M (3.28ft) - ALPKW0400108-YL356 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Female 90° to Cut End - 18AWG 4 Poles - KW0400108 - Yellow - 1M (3.28ft)
ALPKW0400108-YL356
OBSOLETE - Alpha Connect Cordset - Mini Female 90° to Cut End - 18AWG 4 Poles - KW0400108 - Yellow - 1M (3.28ft) ALPKW0400108-YL356
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number KW0400108 YL356. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : KW0400108 YL356 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Female 90 deg / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1532140 Phoenix Contact 1532153 Phoenix Contact 1532166 Lumberg RKW

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number KW0400108 YL356. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : KW0400108 YL356 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Female 90 deg / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1532140 Phoenix Contact 1532153 Phoenix Contact 1532166 Lumberg RKW

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - KW0400108 YL356 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
KW0400108 YL356
Cable Assemblies - Circular Cable Assemblies KW0400108 YL356
CBL CIRC 4POS FEM TO WIRE 3.28'

CBL CIRC 4POS FEM TO WIRE 3.28'

Supplier's Site
Sensor Cord, 4P, 7/8 Rcpt-Free End, 1M; Connector Type A Alpha Wire - 01AC3003 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, 7/8 Rcpt-Free End, 1M; Connector Type A Alpha Wire
01AC3003
Sensor Cord, 4P, 7/8 Rcpt-Free End, 1M; Connector Type A Alpha Wire 01AC3003
SENSOR CORD, 4P, 7/8" RCPT-FREE END, 1M; Connector Type A:90° 7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, 7/8" RCPT-FREE END, 1M; Connector Type A:90° 7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number KW0400108YL356-ND ALPKW0400108-YL356 KW0400108 YL356 01AC3003
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - Mini Female 90° to Cut End - 18AWG 4 Poles - KW0400108 - Yellow - 1M (3.28ft) Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P, 7/8 Rcpt-Free End, 1M; Connector Type A Alpha Wire
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male RG174/U Coaxial Test Cable - 4026 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details