Amphenol Corporation Circular Cable Assemblies LAD-05BFFM-QL8D05

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-LAD-05BFFM-QL8D05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-LAD-05BFFM-QL8D05-ND
Circular Cable Assemblies 1754-LAD-05BFFM-QL8D05-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
XLOK, LED-A-5A, 05P, CABLE W/O SR

XLOK, LED-A-5A, 05P, CABLE W/O SR

Buy Now
Cir Cable, 5P Rcpt-Free End, 5M, Blk; Connector To Connector Amphenol Ltw - 62AJ7430 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 5P Rcpt-Free End, 5M, Blk; Connector To Connector Amphenol Ltw
62AJ7430
Cir Cable, 5P Rcpt-Free End, 5M, Blk; Connector To Connector Amphenol Ltw 62AJ7430
CIR CABLE, 5P RCPT-FREE END, 5M, BLK; Connector to Connector:Circular Receptacle to Free End; No. of Positions:5Positions ; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:X-Lok Series RoHS Compliant: Yes

CIR CABLE, 5P RCPT-FREE END, 5M, BLK; Connector to Connector:Circular Receptacle to Free End; No. of Positions:5Positions; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:X-Lok Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-LAD-05BFFM-QL8D05-ND LAD-05BFFM-QL8D05 62AJ7430
Product Name Circular Cable Assemblies Cir Cable, 5P Rcpt-Free End, 5M, Blk; Connector To Connector Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers