Cable Assembly 32.8' (10.00m)
CBL CIRC 3POS FEM TO WIRE 32.8'
SENSOR CORD, 3P, 7/8" RCPT-FREE END, 10M; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number KR0300113 YL359. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : KR0300113 YL359 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Female / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | KR0300113YL359-ND | KR0300113 YL359 | 01AC2984 | ALPKR0300113-YL359 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 3P, 7/8 Rcpt-Free End, 10M; Connector Type A Alpha Wire | OBSOLETE - Alpha Connect Cordset - Mini Female Straight to Cut End - 16AWG 3 Poles - KR0300113 - Yellow - 10M (32.8ft) |
| Cable Length | 32.8 ft (99.97 dm) | 32.8 ft (99.97 dm) | 32.81 ft (100 dm) | 32.81 ft (100 dm) |