Amphenol Corporation Circular Cable Assemblies LAD-05BMMM-QL8D10

Description
XLOK, LED-A-5A, 05P, CABLE W/O SR
Request a Quote Datasheet
Description
XLOK, LED-A-5A, 05P, CABLE W/O SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLOK, LED-A-5A, 05P, CABLE W/O SR

XLOK, LED-A-5A, 05P, CABLE W/O SR

Buy Now
Circular Cable Assemblies - 1754-LAD-05BMMM-QL8D10-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-LAD-05BMMM-QL8D10-ND
Circular Cable Assemblies 1754-LAD-05BMMM-QL8D10-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cir Cable, 5P Plug-Free End, 10M, Blk; Connector To Connector Amphenol Ltw - 62AJ7439 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 5P Plug-Free End, 10M, Blk; Connector To Connector Amphenol Ltw
62AJ7439
Cir Cable, 5P Plug-Free End, 10M, Blk; Connector To Connector Amphenol Ltw 62AJ7439
CIR CABLE, 5P PLUG-FREE END, 10M, BLK; Connector to Connector:Circular Plug to Free End; No. of Positions:5Positions ; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:X-Lok Series RoHS Compliant: Yes

CIR CABLE, 5P PLUG-FREE END, 10M, BLK; Connector to Connector:Circular Plug to Free End; No. of Positions:5Positions; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:X-Lok Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number LAD-05BMMM-QL8D10 1754-LAD-05BMMM-QL8D10-ND 62AJ7439
Product Name Circular Cable Assemblies Cir Cable, 5P Plug-Free End, 10M, Blk; Connector To Connector Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6333A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details