DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 10 20 30 40 42 43 44 45 46 47 48 49 50 51 52 53 54 60 70 80 90 100 110 150 173
Product Name Notes
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
15 Position D-Sub Plug, Male Pins Connector
17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
50 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Plug, Male Pins Connector

<< Prev Next >>