EDAC, Inc. D-Sub Connector Assemblies 627-W09-220-012

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-1212-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-1212-ND
D-Sub Connector Assemblies 151-1212-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connector, D Sub, Plug, 9 Position, Ip67; D Sub Connector Type Edac - 93X5990 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 9 Position, Ip67; D Sub Connector Type Edac
93X5990
Connector, D Sub, Plug, 9 Position, Ip67; D Sub Connector Type Edac 93X5990
CONNECTOR, D SUB, PLUG, 9 POSITION, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, D SUB, PLUG, 9 POSITION, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-1212-ND 93X5990
Product Name D-Sub Connector Assemblies Connector, D Sub, Plug, 9 Position, Ip67; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole Through Hole Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1613-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1707016 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details