9 Position D-Sub Plug, Male Pins Connector
CONNECTOR, D SUB, PLUG, 9 POSITION, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-1222-ND | 93X5991 |
| Product Name | D-Sub Connector Assemblies | Connector, D Sub, Plug, 9 Position, Ip67; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Current Rating | 5.0 amps |