DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 10 20 30 40 43 44 45 46 47 48 49 50 51 52 53 54 55 60 70 80 90 100 110 150 173
Product Name Notes
17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
2 (Power) Position D-Sub, Combo Plug, Male Pins Connector
21 (20 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
25 Position D-Sub Plug, Male Pins Connector
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
CONN D-SUB PLG 37POS PNL MT SLDR
CONN D-SUB PLUG 37POS PNL MNT

<< Prev Next >>