TelephoneStuff.com Hobbes USA Multi Network Cable Tester E 251451E

Description
Designed for quick testing of network cables. Features high speed auto scanning for wire continuity, mis-wiring and shield integrity. Test TIA568A/568B, Token Ring and 10/100Base-T (UTP/STP) cables. Test installed cables with the compact remote terminator that conveniently "piggy-backs" onto the master unit to prevent misplacement. Features: - High speed testing of UTP/STP and coaxial cables - Verifies adherence to 10BASE-2, 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards - Verifies shield integrity - Power switch - Piggy-back remote terminator design - Includes storage pouch Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 10mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main: 80mm x 60mm x 31mm - Remote: 49mm x 60mm x 31mm - Safety Approval: CE - Approx. Weight: 90g(Kit) / 35g(Remote)
Description
Designed for quick testing of network cables. Features high speed auto scanning for wire continuity, mis-wiring and shield integrity. Test TIA568A/568B, Token Ring and 10/100Base-T (UTP/STP) cables. Test installed cables with the compact remote terminator that conveniently "piggy-backs" onto the master unit to prevent misplacement. Features: - High speed testing of UTP/STP and coaxial cables - Verifies adherence to 10BASE-2, 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards - Verifies shield integrity - Power switch - Piggy-back remote terminator design - Includes storage pouch Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 10mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main: 80mm x 60mm x 31mm - Remote: 49mm x 60mm x 31mm - Safety Approval: CE - Approx. Weight: 90g(Kit) / 35g(Remote)

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA Multi Network Cable Tester E - 251451E - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA Multi Network Cable Tester E
251451E
Hobbes USA Multi Network Cable Tester E 251451E
Designed for quick testing of network cables. Features high speed auto scanning for wire continuity, mis-wiring and shield integrity. Test TIA568A/568B, Token Ring and 10/100Base-T (UTP/STP) cables. Test installed cables with the compact remote terminator that conveniently "piggy-backs" onto the master unit to prevent misplacement. Features: - High speed testing of UTP/STP and coaxial cables - Verifies adherence to 10BASE-2, 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards - Verifies shield integrity - Power switch - Piggy-back remote terminator design - Includes storage pouch Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 10mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main: 80mm x 60mm x 31mm - Remote: 49mm x 60mm x 31mm - Safety Approval: CE - Approx. Weight: 90g(Kit) / 35g(Remote)

Designed for quick testing of network cables. Features high speed auto scanning for wire continuity, mis-wiring and shield integrity. Test TIA568A/568B, Token Ring and 10/100Base-T (UTP/STP) cables. Test installed cables with the compact remote terminator that conveniently "piggy-backs" onto the master unit to prevent misplacement.
Features:
- High speed testing of UTP/STP and coaxial cables
- Verifies adherence to 10BASE-2, 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards
- Verifies shield integrity
- Power switch
- Piggy-back remote terminator design
- Includes storage pouch
Specifications:
- Power Source: (One) DC 9V battery
- Power Consumption: 10mA
- Operating Temp: 0~50 degrees C
- Storage Temp: -10~60 degrees C
- Humidity: 0 to 95%(non-condensing)
- Dimensions:
- Main: 80mm x 60mm x 31mm
- Remote: 49mm x 60mm x 31mm
- Safety Approval: CE
- Approx. Weight: 90g(Kit) / 35g(Remote)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 251451E
Product Name Hobbes USA Multi Network Cable Tester E
Cable Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Detector - PCE-160 CB - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Short Haul Submarine Cable Test Set - 5910 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Benchtop
Test Features Capacitors; Resistors
Test Resistance 0.2000 to 100000 ohms
View Details
Cable Tester - FBCT2034 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
View Details