TelephoneStuff.com Hobbes USA Power Over Ethernet Status Finder - POE Finder 256300

Description
Power Over Ethernet Status Finder - POE Finder technology is increasingly being used in many network equipments such as: IP phone, Access Points, Network Hubs, Network Cameras, and other types of equipment. POE Finder Features: - The POE Finder is a new and easy to use tool for professional network administrators and installers in identifying the existence of PoE in seconds - Simply connect the PoE Finder to an active network and the Finder will "light up" when it detects the voltage from the existing network - It will identify the type of PSE (Power Sourcing Equipment) simultaneously - whether the POE voltage is detected on the pair 12-36 (EndSpan), or on the 45-78 (Midspan) - Compliant with IEEE802.3af Standard - Compact design, easy to plug and read - The POE Finder is designed with both jack and plug, so no extra cable is needed - Easy to read with indicators on both sides - Indicators: Two LEDs indicate the POE Voltage (48V) is detected on pair 12-36 or 45-78 - Connectors: 8 Pin Modular Jack and Plug - Voltage detected: IEEE802.3af Standard, and unsolicited voltage > 24 VDC on pair 12-36, or 45-78 - Voltage protection: 63 V DC
Description
Power Over Ethernet Status Finder - POE Finder technology is increasingly being used in many network equipments such as: IP phone, Access Points, Network Hubs, Network Cameras, and other types of equipment. POE Finder Features: - The POE Finder is a new and easy to use tool for professional network administrators and installers in identifying the existence of PoE in seconds - Simply connect the PoE Finder to an active network and the Finder will "light up" when it detects the voltage from the existing network - It will identify the type of PSE (Power Sourcing Equipment) simultaneously - whether the POE voltage is detected on the pair 12-36 (EndSpan), or on the 45-78 (Midspan) - Compliant with IEEE802.3af Standard - Compact design, easy to plug and read - The POE Finder is designed with both jack and plug, so no extra cable is needed - Easy to read with indicators on both sides - Indicators: Two LEDs indicate the POE Voltage (48V) is detected on pair 12-36 or 45-78 - Connectors: 8 Pin Modular Jack and Plug - Voltage detected: IEEE802.3af Standard, and unsolicited voltage > 24 VDC on pair 12-36, or 45-78 - Voltage protection: 63 V DC

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA Power Over Ethernet Status Finder - POE Finder - 256300 - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA Power Over Ethernet Status Finder - POE Finder
256300
Hobbes USA Power Over Ethernet Status Finder - POE Finder 256300
Power Over Ethernet Status Finder - POE Finder technology is increasingly being used in many network equipments such as: IP phone, Access Points, Network Hubs, Network Cameras, and other types of equipment. POE Finder Features: - The POE Finder is a new and easy to use tool for professional network administrators and installers in identifying the existence of PoE in seconds - Simply connect the PoE Finder to an active network and the Finder will "light up" when it detects the voltage from the existing network - It will identify the type of PSE (Power Sourcing Equipment) simultaneously - whether the POE voltage is detected on the pair 12-36 (EndSpan), or on the 45-78 (Midspan) - Compliant with IEEE802.3af Standard - Compact design, easy to plug and read - The POE Finder is designed with both jack and plug, so no extra cable is needed - Easy to read with indicators on both sides - Indicators: Two LEDs indicate the POE Voltage (48V) is detected on pair 12-36 or 45-78 - Connectors: 8 Pin Modular Jack and Plug - Voltage detected: IEEE802.3af Standard, and unsolicited voltage > 24 VDC on pair 12-36, or 45-78 - Voltage protection: 63 V DC

Power Over Ethernet Status Finder - POE Finder technology is increasingly being used in many network equipments such as: IP phone, Access Points, Network Hubs, Network Cameras, and other types of equipment.
POE Finder Features:
- The POE Finder is a new and easy to use tool for professional network administrators and installers in identifying the existence of PoE in seconds
- Simply connect the PoE Finder to an active network and the Finder will "light up" when it detects the voltage from
the existing network
- It will identify the type of PSE (Power Sourcing Equipment) simultaneously - whether the POE voltage is detected on the pair 12-36 (EndSpan), or on the 45-78 (Midspan)
- Compliant with IEEE802.3af Standard
- Compact design, easy to plug and read
- The POE Finder is designed with both jack and plug, so no extra cable is needed
- Easy to read with indicators on both sides
- Indicators: Two LEDs indicate the POE Voltage (48V) is detected on pair 12-36 or 45-78
- Connectors: 8 Pin Modular Jack and Plug
- Voltage detected: IEEE802.3af Standard, and unsolicited voltage > 24 VDC on pair 12-36, or 45-78
- Voltage protection: 63 V DC

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 256300
Product Name Hobbes USA Power Over Ethernet Status Finder - POE Finder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Detector - PCE-LT 12 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Long Haul Submarine Cable Test Set - 5903 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Floor-Standing
Test Features Capacitors; Resistors
Test Resistance 1 to 10000 ohms
View Details
Cable Tester - FBCT2035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
View Details