TelephoneStuff.com Hobbes USA LANsmart Pro Multi Network Cable Tester 256003PRO

Description
LANsmart Pro is a hand-held, multifunction Cable Map Tester and Cable Length Meter that is suitable for professional technicians or installers. Features: - Has an integrated Analog and Digital Tone Generator, Port Finder, and Quick Test - Displays cable map results in a pin-to-pin format including split pairs - All-in-one tester; wire map, twisted mapping, short location, quick test, cable length test, self-calibrating ability, analog and digital tone generator and port finder - Incorporates TDR (Time Domain Reflect) technology - Wire map for open, short, reversed, cross, split, miswire, and shield continuity - Indicates the remote number of the remote identification unit for wire map test - Incorporate Short Location function: locate short position, it determines if short is in the near or far end of the cable - Measures twisted pairs of Cat5, Cat5E, and Cat6 length without remote - Measures length of flat 2-pin, 4-pin and 6-pin telephone line - Measures coax line length - Self-calibrating ability for non-standard cables length display - Incorporate Quick Test function: Memorize a cable's pin out as standard, and test mass cables - Incorporates Port Finder function: locate corresponding socket on hub/switch - Its Analog Tone Generator sends 1K Hz tone on all pins or selected single pin conductors - Its Digital Tone Generator sends Single Tone and Double Tone - LCD and "beep" indicator - RJ45/ RJ11/ COAX port protection from telephone line damage - Includes 4 remotes/ID function that test RJ11, RJ45 and coaxial cable - Replaceable battery, with low battery indicator Specifications: - Display: 128*64 dot matrix LCD - Connector type: RJ45/ RJ11/ COAX (main and remote) - Accuracy: - ± 2m - ± 5% > 10m (32.81 feet) - Test range for cable length: 0 - 300m (0 - 984 ft.) - Split pairs detection: minimum 1.2m (3.94 ft.) - Operating Temp: 0~50 degrees C - Storage Temp: -30~50 degrees C - Humidity: 10 to 90% - Dimensions: - Master- 80 x 33 x 120mm - Remote- 44 x 28.5 x 42mm - Power source: DC 6V; 4*AAA
Description
LANsmart Pro is a hand-held, multifunction Cable Map Tester and Cable Length Meter that is suitable for professional technicians or installers. Features: - Has an integrated Analog and Digital Tone Generator, Port Finder, and Quick Test - Displays cable map results in a pin-to-pin format including split pairs - All-in-one tester; wire map, twisted mapping, short location, quick test, cable length test, self-calibrating ability, analog and digital tone generator and port finder - Incorporates TDR (Time Domain Reflect) technology - Wire map for open, short, reversed, cross, split, miswire, and shield continuity - Indicates the remote number of the remote identification unit for wire map test - Incorporate Short Location function: locate short position, it determines if short is in the near or far end of the cable - Measures twisted pairs of Cat5, Cat5E, and Cat6 length without remote - Measures length of flat 2-pin, 4-pin and 6-pin telephone line - Measures coax line length - Self-calibrating ability for non-standard cables length display - Incorporate Quick Test function: Memorize a cable's pin out as standard, and test mass cables - Incorporates Port Finder function: locate corresponding socket on hub/switch - Its Analog Tone Generator sends 1K Hz tone on all pins or selected single pin conductors - Its Digital Tone Generator sends Single Tone and Double Tone - LCD and "beep" indicator - RJ45/ RJ11/ COAX port protection from telephone line damage - Includes 4 remotes/ID function that test RJ11, RJ45 and coaxial cable - Replaceable battery, with low battery indicator Specifications: - Display: 128*64 dot matrix LCD - Connector type: RJ45/ RJ11/ COAX (main and remote) - Accuracy: - ± 2m - ± 5% > 10m (32.81 feet) - Test range for cable length: 0 - 300m (0 - 984 ft.) - Split pairs detection: minimum 1.2m (3.94 ft.) - Operating Temp: 0~50 degrees C - Storage Temp: -30~50 degrees C - Humidity: 10 to 90% - Dimensions: - Master- 80 x 33 x 120mm - Remote- 44 x 28.5 x 42mm - Power source: DC 6V; 4*AAA

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA LANsmart Pro Multi Network Cable Tester - 256003PRO - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA LANsmart Pro Multi Network Cable Tester
256003PRO
Hobbes USA LANsmart Pro Multi Network Cable Tester 256003PRO
LANsmart Pro is a hand-held, multifunction Cable Map Tester and Cable Length Meter that is suitable for professional technicians or installers. Features: - Has an integrated Analog and Digital Tone Generator, Port Finder, and Quick Test - Displays cable map results in a pin-to-pin format including split pairs - All-in-one tester; wire map, twisted mapping, short location, quick test, cable length test, self-calibrating ability, analog and digital tone generator and port finder - Incorporates TDR (Time Domain Reflect) technology - Wire map for open, short, reversed, cross, split, miswire, and shield continuity - Indicates the remote number of the remote identification unit for wire map test - Incorporate Short Location function: locate short position, it determines if short is in the near or far end of the cable - Measures twisted pairs of Cat5, Cat5E, and Cat6 length without remote - Measures length of flat 2-pin, 4-pin and 6-pin telephone line - Measures coax line length - Self-calibrating ability for non-standard cables length display - Incorporate Quick Test function: Memorize a cable's pin out as standard, and test mass cables - Incorporates Port Finder function: locate corresponding socket on hub/switch - Its Analog Tone Generator sends 1K Hz tone on all pins or selected single pin conductors - Its Digital Tone Generator sends Single Tone and Double Tone - LCD and "beep" indicator - RJ45/ RJ11/ COAX port protection from telephone line damage - Includes 4 remotes/ID function that test RJ11, RJ45 and coaxial cable - Replaceable battery, with low battery indicator Specifications: - Display: 128*64 dot matrix LCD - Connector type: RJ45/ RJ11/ COAX (main and remote) - Accuracy: - ± 2m - ± 5% > 10m (32.81 feet) - Test range for cable length: 0 - 300m (0 - 984 ft.) - Split pairs detection: minimum 1.2m (3.94 ft.) - Operating Temp: 0~50 degrees C - Storage Temp: -30~50 degrees C - Humidity: 10 to 90% - Dimensions: - Master- 80 x 33 x 120mm - Remote- 44 x 28.5 x 42mm - Power source: DC 6V; 4*AAA

LANsmart Pro is a hand-held, multifunction Cable Map Tester and Cable Length Meter that is suitable for professional technicians or installers.
Features:
- Has an integrated Analog and Digital Tone Generator, Port Finder, and Quick Test
- Displays cable map results in a pin-to-pin format including split pairs
- All-in-one tester; wire map, twisted mapping, short location, quick test, cable length test, self-calibrating ability, analog and digital tone generator and port finder
- Incorporates TDR (Time Domain Reflect) technology
- Wire map for open, short, reversed, cross, split, miswire, and shield continuity
- Indicates the remote number of the remote identification unit for wire map test
- Incorporate Short Location function: locate short position, it determines if short is in the near or far end of the cable
- Measures twisted pairs of Cat5, Cat5E, and Cat6 length without remote
- Measures length of flat 2-pin, 4-pin and 6-pin telephone line
- Measures coax line length
- Self-calibrating ability for non-standard cables length display
- Incorporate Quick Test function: Memorize a cable's pin out as standard, and test mass cables
- Incorporates Port Finder function: locate corresponding socket on hub/switch
- Its Analog Tone Generator sends 1K Hz tone on all pins or selected single pin conductors
- Its Digital Tone Generator sends Single Tone and Double Tone
- LCD and "beep" indicator
- RJ45/ RJ11/ COAX port protection from telephone line damage
- Includes 4 remotes/ID function that test RJ11, RJ45 and coaxial cable
- Replaceable battery, with low battery indicator
Specifications:
- Display: 128*64 dot matrix LCD
- Connector type: RJ45/ RJ11/ COAX (main and remote)
- Accuracy:
- ± 2m
- ± 5% > 10m (32.81 feet)
- Test range for cable length: 0 - 300m (0 - 984 ft.)
- Split pairs detection: minimum 1.2m (3.94 ft.)
- Operating Temp: 0~50 degrees C
- Storage Temp: -30~50 degrees C
- Humidity: 10 to 90%
- Dimensions:
- Master- 80 x 33 x 120mm
- Remote- 44 x 28.5 x 42mm
- Power source: DC 6V; 4*AAA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 256003PRO
Product Name Hobbes USA LANsmart Pro Multi Network Cable Tester
Cable Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Detector - PCE-160 CB - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Long Haul Submarine Cable Test Set - 5903 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Floor-Standing
Test Features Capacitors; Resistors
Test Resistance 1 to 10000 ohms
View Details
Cable Tester - FBCT2034 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
View Details