TelephoneStuff.com Hobbes USA NETest with 4 Remote Identifiers 256450

Description
Comprehensive cable tester used to diagnose wiring faults for 10BASE2 (Coax), 10BASE-T, and 100BASE-Tx, TIA-586A, TIA-568B & Token Ring cables. Identify wiring faults such as open wires, shorts, reversed pairs, crossed pairs, split pairs and mis-wiring. Identify up to 4 different cables from the tested end. With a push of a button, the NETest will automatically scan all wires and pairs to determine any existent faults. A large alphanumeric LED displays the fault code; while a series of smaller LEDs indicate which pair the fault is existent on. For testing of installed cables, 4 remote terminators are provided. The terminators are also used to identify which cable is being tested. Makes cable testing for multiple LAN interfaces virtually effortless. Features: - High speed testing and detailed fault identification of UTP/STP and coaxial cables - Verifies adherence to 10BASE-2, 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards - Identifies shorted wires, open wires, crossed pairs, reversed pairs, split pairs and miswiring - Split pair detection: - Min. 1.2m (about 4 Feet) - Max. 150m (about 492 Feet) - Identifies up to 4 different cables with provided remote identifiers (256450) - Large alphanumeric LED clearly displays fault status - Includes carrying pouch with belt loop Specifications: - Power Source: (one) DC 9V battery - Power Consumption: 30mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Base 115mm x 76mm x 36mm - Remote 68mm x 32mm x 25 - Safety Approval: CE - Approx. Weight: 260g(Kit) / 35g(Remote)
Description
Comprehensive cable tester used to diagnose wiring faults for 10BASE2 (Coax), 10BASE-T, and 100BASE-Tx, TIA-586A, TIA-568B & Token Ring cables. Identify wiring faults such as open wires, shorts, reversed pairs, crossed pairs, split pairs and mis-wiring. Identify up to 4 different cables from the tested end. With a push of a button, the NETest will automatically scan all wires and pairs to determine any existent faults. A large alphanumeric LED displays the fault code; while a series of smaller LEDs indicate which pair the fault is existent on. For testing of installed cables, 4 remote terminators are provided. The terminators are also used to identify which cable is being tested. Makes cable testing for multiple LAN interfaces virtually effortless. Features: - High speed testing and detailed fault identification of UTP/STP and coaxial cables - Verifies adherence to 10BASE-2, 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards - Identifies shorted wires, open wires, crossed pairs, reversed pairs, split pairs and miswiring - Split pair detection: - Min. 1.2m (about 4 Feet) - Max. 150m (about 492 Feet) - Identifies up to 4 different cables with provided remote identifiers (256450) - Large alphanumeric LED clearly displays fault status - Includes carrying pouch with belt loop Specifications: - Power Source: (one) DC 9V battery - Power Consumption: 30mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Base 115mm x 76mm x 36mm - Remote 68mm x 32mm x 25 - Safety Approval: CE - Approx. Weight: 260g(Kit) / 35g(Remote)

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA NETest with 4 Remote Identifiers - 256450 - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA NETest with 4 Remote Identifiers
256450
Hobbes USA NETest with 4 Remote Identifiers 256450
Comprehensive cable tester used to diagnose wiring faults for 10BASE2 (Coax), 10BASE-T, and 100BASE-Tx, TIA-586A, TIA-568B & Token Ring cables. Identify wiring faults such as open wires, shorts, reversed pairs, crossed pairs, split pairs and mis-wiring. Identify up to 4 different cables from the tested end. With a push of a button, the NETest will automatically scan all wires and pairs to determine any existent faults. A large alphanumeric LED displays the fault code; while a series of smaller LEDs indicate which pair the fault is existent on. For testing of installed cables, 4 remote terminators are provided. The terminators are also used to identify which cable is being tested. Makes cable testing for multiple LAN interfaces virtually effortless. Features: - High speed testing and detailed fault identification of UTP/STP and coaxial cables - Verifies adherence to 10BASE-2, 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards - Identifies shorted wires, open wires, crossed pairs, reversed pairs, split pairs and miswiring - Split pair detection: - Min. 1.2m (about 4 Feet) - Max. 150m (about 492 Feet) - Identifies up to 4 different cables with provided remote identifiers (256450) - Large alphanumeric LED clearly displays fault status - Includes carrying pouch with belt loop Specifications: - Power Source: (one) DC 9V battery - Power Consumption: 30mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Base 115mm x 76mm x 36mm - Remote 68mm x 32mm x 25 - Safety Approval: CE - Approx. Weight: 260g(Kit) / 35g(Remote)

Comprehensive cable tester used to diagnose wiring faults for 10BASE2 (Coax), 10BASE-T, and 100BASE-Tx, TIA-586A, TIA-568B & Token Ring cables. Identify wiring faults such as open wires, shorts, reversed pairs, crossed pairs, split pairs and mis-wiring. Identify up to 4 different cables from the tested end. With a push of a button, the NETest will automatically scan all wires and pairs to determine any existent faults. A large alphanumeric LED displays the fault code; while a series of smaller LEDs indicate which pair the fault is existent on. For testing of installed cables, 4 remote terminators are provided. The terminators are also used to identify which cable is being tested. Makes cable testing for multiple LAN interfaces virtually effortless.
Features:
- High speed testing and detailed fault identification of UTP/STP and coaxial cables
- Verifies adherence to 10BASE-2, 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards
- Identifies shorted wires, open wires, crossed pairs, reversed pairs, split pairs and miswiring
- Split pair detection:
- Min. 1.2m (about 4 Feet)
- Max. 150m (about 492 Feet)
- Identifies up to 4 different cables with provided remote identifiers (256450)
- Large alphanumeric LED clearly displays fault status
- Includes carrying pouch with belt loop
Specifications:
- Power Source: (one) DC 9V battery
- Power Consumption: 30mA
- Operating Temp: 0~50 degrees C
- Storage Temp: -10~60 degrees C
- Humidity: 0 to 95%(non-condensing)
- Dimensions:
- Base 115mm x 76mm x 36mm
- Remote 68mm x 32mm x 25
- Safety Approval: CE
- Approx. Weight: 260g(Kit) / 35g(Remote)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 256450
Product Name Hobbes USA NETest with 4 Remote Identifiers
Cable Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Optical Time Domain Reflectometer - ST3300 OTDT - Tinsley Precision Instruments
Specs
Configuration Handheld
Test Features TDR
View Details