TelephoneStuff.com Hobbes USA Network Cable Tester 251450

Description
Designed to quickly test the most popular network cables that use twisted pair, such as 258A eight-wire system specified by AT&T;, or 10 BASE-T Ethernet Standard. By a simple push of a button, it will show cable continuity status. Also equipped with a set of dip switch and jumpers that allow the testing of pin-out status and to perform rewiring. Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 9mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimension: 104mm x 63mm x 29mm - Safety Approval: CE - Approx. Weight: 102g
Description
Designed to quickly test the most popular network cables that use twisted pair, such as 258A eight-wire system specified by AT&T;, or 10 BASE-T Ethernet Standard. By a simple push of a button, it will show cable continuity status. Also equipped with a set of dip switch and jumpers that allow the testing of pin-out status and to perform rewiring. Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 9mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimension: 104mm x 63mm x 29mm - Safety Approval: CE - Approx. Weight: 102g

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA Network Cable Tester - 251450 - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA Network Cable Tester
251450
Hobbes USA Network Cable Tester 251450
Designed to quickly test the most popular network cables that use twisted pair, such as 258A eight-wire system specified by AT&T;, or 10 BASE-T Ethernet Standard. By a simple push of a button, it will show cable continuity status. Also equipped with a set of dip switch and jumpers that allow the testing of pin-out status and to perform rewiring. Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 9mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimension: 104mm x 63mm x 29mm - Safety Approval: CE - Approx. Weight: 102g

Designed to quickly test the most popular network cables that use twisted pair, such as 258A eight-wire system specified by AT&T;, or 10 BASE-T Ethernet Standard. By a simple push of a button, it will show cable continuity status. Also equipped with a set of dip switch and jumpers that allow the testing of pin-out status and to perform rewiring.
Specifications:
- Power Source: (One) DC 9V battery
- Power Consumption: 9mA
- Operating Temp: 0~50 degrees C
- Storage Temp: -10~60 degrees C
- Humidity: 0 to 95%(non-condensing)
- Dimension: 104mm x 63mm x 29mm
- Safety Approval: CE
- Approx. Weight: 102g

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 251450
Product Name Hobbes USA Network Cable Tester
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
DB-9 Pocketester™ - Model 51 - Patton Electronics Co.
Patton Electronics Co.
Specs
Configuration Handheld
Cable Serial; DB-9
Test Points 7
View Details
OSP Tel Line Tester - TC-TLTS-OSP - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Configuration Handheld
View Details