TelephoneStuff.com Hobbes USA NETfinder Pro with 18 Remotes 256555

Description
NETfinder Pro is an expanded version of NETfinder. This Pro version adds the Cable Organizer function to allow it to work with up to 18 remote ID’s, which means it can identify hub/switch ports at the closet level, and to match cables at up to 18 different locations. The Cable Organizer function enables identification of a larger number of mislabeled cables quickly and effortlessly. Features: - 18 remote units for larger installation - Compact in size so everything fits into one pouch - Tests for wiring faults of open, short, reversed and crossed pairs - Verification of shield integrity - Specially designed remote unit that enables one person to test installed cables - Built-in Portfinder function to trace ports back to switch - Easy to read fault display and high speed testing - Low battery indicator - Tone Generator Features Specifications: - Power Source: DC 9V battery - Power Consumption: 22mA - Operating Temp: 0~50C - Storage Temp: -10~60C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main Unit: 104mm x 63mm x 29mm - Remote: 104mm x 30.5mm x 29mm - Additional Remote: 15mmx15mmx45mm - Safety Approve: CE - Approx. Weight: 159g(Kit) / 45g(Remote)/10g(Orga nizer)
Description
NETfinder Pro is an expanded version of NETfinder. This Pro version adds the Cable Organizer function to allow it to work with up to 18 remote ID’s, which means it can identify hub/switch ports at the closet level, and to match cables at up to 18 different locations. The Cable Organizer function enables identification of a larger number of mislabeled cables quickly and effortlessly. Features: - 18 remote units for larger installation - Compact in size so everything fits into one pouch - Tests for wiring faults of open, short, reversed and crossed pairs - Verification of shield integrity - Specially designed remote unit that enables one person to test installed cables - Built-in Portfinder function to trace ports back to switch - Easy to read fault display and high speed testing - Low battery indicator - Tone Generator Features Specifications: - Power Source: DC 9V battery - Power Consumption: 22mA - Operating Temp: 0~50C - Storage Temp: -10~60C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main Unit: 104mm x 63mm x 29mm - Remote: 104mm x 30.5mm x 29mm - Additional Remote: 15mmx15mmx45mm - Safety Approve: CE - Approx. Weight: 159g(Kit) / 45g(Remote)/10g(Orga nizer)

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA NETfinder Pro with 18 Remotes - 256555 - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA NETfinder Pro with 18 Remotes
256555
Hobbes USA NETfinder Pro with 18 Remotes 256555
NETfinder Pro is an expanded version of NETfinder. This Pro version adds the Cable Organizer function to allow it to work with up to 18 remote ID’s, which means it can identify hub/switch ports at the closet level, and to match cables at up to 18 different locations. The Cable Organizer function enables identification of a larger number of mislabeled cables quickly and effortlessly. Features: - 18 remote units for larger installation - Compact in size so everything fits into one pouch - Tests for wiring faults of open, short, reversed and crossed pairs - Verification of shield integrity - Specially designed remote unit that enables one person to test installed cables - Built-in Portfinder function to trace ports back to switch - Easy to read fault display and high speed testing - Low battery indicator - Tone Generator Features Specifications: - Power Source: DC 9V battery - Power Consumption: 22mA - Operating Temp: 0~50C - Storage Temp: -10~60C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main Unit: 104mm x 63mm x 29mm - Remote: 104mm x 30.5mm x 29mm - Additional Remote: 15mmx15mmx45mm - Safety Approve: CE - Approx. Weight: 159g(Kit) / 45g(Remote)/10g(Orga nizer)

NETfinder Pro is an expanded version of NETfinder. This Pro version adds the Cable Organizer function to allow it to work with up to 18 remote ID’s, which means it can identify hub/switch ports at the closet level, and to match cables at up to 18 different locations. The Cable Organizer function enables identification of a larger number of mislabeled cables quickly and effortlessly.
Features:
- 18 remote units for larger installation
- Compact in size so everything fits into one pouch
- Tests for wiring faults of open, short, reversed and crossed pairs
- Verification of shield integrity
- Specially designed remote unit that enables one person to test installed cables
- Built-in Portfinder function to trace ports back to switch
- Easy to read fault display and high speed testing
- Low battery indicator
- Tone Generator Features
Specifications:
- Power Source: DC 9V battery
- Power Consumption: 22mA
- Operating Temp: 0~50C
- Storage Temp: -10~60C
- Humidity: 0 to 95%(non-condensing)
- Dimensions:
- Main Unit: 104mm x 63mm x 29mm
- Remote: 104mm x 30.5mm x 29mm
- Additional Remote: 15mmx15mmx45mm
- Safety Approve: CE
- Approx. Weight: 159g(Kit) / 45g(Remote)/10g(Organizer)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 256555
Product Name Hobbes USA NETfinder Pro with 18 Remotes
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CLT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Cable Coaxial; Twisted Pair
Test Features Fault Locator
View Details
DB-9 Pocketester™ - Model 51 - Patton Electronics Co.
Patton Electronics Co.
Specs
Configuration Handheld
Cable Serial; DB-9
Test Points 7
View Details
Tel Line Tester Kit - TC-TLTS2C - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Configuration Handheld
Cable RJ11
View Details