TelephoneStuff.com Hobbes USA Multi-Modular Cable Tester 250451

Description
Specifically designed to test modular-terminated (RJ45, RJ11, RJ12) for wire continuity and mis-wiring. Can be used to test a variety of pin configurations such as USOC 4, USOC 6 and USOC 8, whether the pins are crossed or wired straight through. Perform all of the above tests on installed cables with the remote terminator. Features: - Determines continuity faults for modular cables with RJ11/RJ12/RJ45 connections - Compares wiring configuration to USOC 4/USOC 6/USOC 8 standards - Identifies wiring shorts, open wires, crossed pairs, reversed pairs and miswiring - Tests installed cables with included remote terminator - Includes storage pouch Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 9mA - Operating Temp: 0~50 degrees C - Storage Temp: 10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimension: 104mm x 63mm x 29mm and Remote: 104mm x 30.5mm x 29mm - Safety Approval: CE - Approx. Weight: 130g(Kit) / 35g(Remote)
Description
Specifically designed to test modular-terminated (RJ45, RJ11, RJ12) for wire continuity and mis-wiring. Can be used to test a variety of pin configurations such as USOC 4, USOC 6 and USOC 8, whether the pins are crossed or wired straight through. Perform all of the above tests on installed cables with the remote terminator. Features: - Determines continuity faults for modular cables with RJ11/RJ12/RJ45 connections - Compares wiring configuration to USOC 4/USOC 6/USOC 8 standards - Identifies wiring shorts, open wires, crossed pairs, reversed pairs and miswiring - Tests installed cables with included remote terminator - Includes storage pouch Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 9mA - Operating Temp: 0~50 degrees C - Storage Temp: 10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimension: 104mm x 63mm x 29mm and Remote: 104mm x 30.5mm x 29mm - Safety Approval: CE - Approx. Weight: 130g(Kit) / 35g(Remote)

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA Multi-Modular Cable Tester - 250451 - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA Multi-Modular Cable Tester
250451
Hobbes USA Multi-Modular Cable Tester 250451
Specifically designed to test modular-terminated (RJ45, RJ11, RJ12) for wire continuity and mis-wiring. Can be used to test a variety of pin configurations such as USOC 4, USOC 6 and USOC 8, whether the pins are crossed or wired straight through. Perform all of the above tests on installed cables with the remote terminator. Features: - Determines continuity faults for modular cables with RJ11/RJ12/RJ45 connections - Compares wiring configuration to USOC 4/USOC 6/USOC 8 standards - Identifies wiring shorts, open wires, crossed pairs, reversed pairs and miswiring - Tests installed cables with included remote terminator - Includes storage pouch Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 9mA - Operating Temp: 0~50 degrees C - Storage Temp: 10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimension: 104mm x 63mm x 29mm and Remote: 104mm x 30.5mm x 29mm - Safety Approval: CE - Approx. Weight: 130g(Kit) / 35g(Remote)

Specifically designed to test modular-terminated (RJ45, RJ11, RJ12) for wire continuity and mis-wiring. Can be used to test a variety of pin configurations such as USOC 4, USOC 6 and USOC 8, whether the pins are crossed or wired straight through. Perform all of the above tests on installed cables with the remote terminator.
Features:
- Determines continuity faults for modular cables with RJ11/RJ12/RJ45 connections
- Compares wiring configuration to USOC 4/USOC 6/USOC 8 standards
- Identifies wiring shorts, open wires, crossed pairs, reversed pairs and miswiring
- Tests installed cables with included remote terminator
- Includes storage pouch
Specifications:
- Power Source: (One) DC 9V battery
- Power Consumption: 9mA
- Operating Temp: 0~50 degrees C
- Storage Temp: 10~60 degrees C
- Humidity: 0 to 95%(non-condensing)
- Dimension: 104mm x 63mm x 29mm and Remote: 104mm x 30.5mm x 29mm
- Safety Approval: CE
- Approx. Weight: 130g(Kit) / 35g(Remote)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 250451
Product Name Hobbes USA Multi-Modular Cable Tester
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CLT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Cable Coaxial; Twisted Pair
Test Features Fault Locator
View Details
Electroding Generator - Model 5915 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Benchtop
Test Features Capacitors; Resistors
Voltage 500 volts
View Details
Cable Tester - FBCT2035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
View Details