TelephoneStuff.com JDSU TestifierPRO Cable Tester with Eight Cable Test.. TP655

Description
TestifierPRO Cable Tester with Eight Cable Test Remotes provides cable test, length measurement, and hub blink functions all in one unit. Features: - Identifies cable termination on active ports by blinking port LED - Measures cable length using patented cable capacitance method - Displays single-ended test results in wiremap format for opens, shorts, and split pairs - Tests and displays in wiremap format shorts, opens, miswires, reversals, and split pairs with remotes - Two-line, 16-character, back-lit, full alphanumeric LCD with icon flags - Auto-off and timed backlight in any mode for low power consumption and long battery life - Requires one-button operation to initiate telco, network, and coax modes for diagnostic tests and results - Built-in RJ11 and RJ45 jacks for testing six-wire and eight-wire twisted pair - Built-in F-connector for testing coax - Integrated remote bay houses detachable test remote with built-in jacks for testing twisted pair cable terminated with RJ11 or RJ45 connectors - Performs detailed analysis to detect miswire, no connection, short, high-resistance fault, and split pair conditions - MAP ID function identifies multiple cables by displaying ID numbers of map-only remotes - Up to 80 hours of cable testing, with 2.5 years on standby - Requires 9-volt battery (not included) - Package Contains: - (1) 1'(30.48 cm) RJ45 to Alligator Clips Cable - (2) 1'(30.48 cm) Patch Cables with RJ45 Connectors - (1) 1'(30.48 cm) Coax Cable - (1) #1 Coax Cable Test Remote - (1) Pouch
Description
TestifierPRO Cable Tester with Eight Cable Test Remotes provides cable test, length measurement, and hub blink functions all in one unit. Features: - Identifies cable termination on active ports by blinking port LED - Measures cable length using patented cable capacitance method - Displays single-ended test results in wiremap format for opens, shorts, and split pairs - Tests and displays in wiremap format shorts, opens, miswires, reversals, and split pairs with remotes - Two-line, 16-character, back-lit, full alphanumeric LCD with icon flags - Auto-off and timed backlight in any mode for low power consumption and long battery life - Requires one-button operation to initiate telco, network, and coax modes for diagnostic tests and results - Built-in RJ11 and RJ45 jacks for testing six-wire and eight-wire twisted pair - Built-in F-connector for testing coax - Integrated remote bay houses detachable test remote with built-in jacks for testing twisted pair cable terminated with RJ11 or RJ45 connectors - Performs detailed analysis to detect miswire, no connection, short, high-resistance fault, and split pair conditions - MAP ID function identifies multiple cables by displaying ID numbers of map-only remotes - Up to 80 hours of cable testing, with 2.5 years on standby - Requires 9-volt battery (not included) - Package Contains: - (1) 1'(30.48 cm) RJ45 to Alligator Clips Cable - (2) 1'(30.48 cm) Patch Cables with RJ45 Connectors - (1) 1'(30.48 cm) Coax Cable - (1) #1 Coax Cable Test Remote - (1) Pouch

Suppliers

Company
Product
Description
Supplier Links
JDSU TestifierPRO Cable Tester with Eight Cable Test.. - TP655 - TelephoneStuff.com
Huntington Beach, CA, USA
JDSU TestifierPRO Cable Tester with Eight Cable Test..
TP655
JDSU TestifierPRO Cable Tester with Eight Cable Test.. TP655
TestifierPRO Cable Tester with Eight Cable Test Remotes provides cable test, length measurement, and hub blink functions all in one unit. Features: - Identifies cable termination on active ports by blinking port LED - Measures cable length using patented cable capacitance method - Displays single-ended test results in wiremap format for opens, shorts, and split pairs - Tests and displays in wiremap format shorts, opens, miswires, reversals, and split pairs with remotes - Two-line, 16-character, back-lit, full alphanumeric LCD with icon flags - Auto-off and timed backlight in any mode for low power consumption and long battery life - Requires one-button operation to initiate telco, network, and coax modes for diagnostic tests and results - Built-in RJ11 and RJ45 jacks for testing six-wire and eight-wire twisted pair - Built-in F-connector for testing coax - Integrated remote bay houses detachable test remote with built-in jacks for testing twisted pair cable terminated with RJ11 or RJ45 connectors - Performs detailed analysis to detect miswire, no connection, short, high-resistance fault, and split pair conditions - MAP ID function identifies multiple cables by displaying ID numbers of map-only remotes - Up to 80 hours of cable testing, with 2.5 years on standby - Requires 9-volt battery (not included) - Package Contains: - (1) 1'(30.48 cm) RJ45 to Alligator Clips Cable - (2) 1'(30.48 cm) Patch Cables with RJ45 Connectors - (1) 1'(30.48 cm) Coax Cable - (1) #1 Coax Cable Test Remote - (1) Pouch

TestifierPRO Cable Tester with Eight Cable Test Remotes provides cable test, length measurement, and hub blink functions all in one unit.
Features:
- Identifies cable termination on active ports by blinking port LED
- Measures cable length using patented cable capacitance method
- Displays single-ended test results in wiremap format for opens, shorts, and split pairs
- Tests and displays in wiremap format shorts, opens, miswires, reversals, and split pairs with remotes
- Two-line, 16-character, back-lit, full alphanumeric LCD with icon flags
- Auto-off and timed backlight in any mode for low power consumption and long battery life
- Requires one-button operation to initiate telco, network, and coax modes for diagnostic tests and results
- Built-in RJ11 and RJ45 jacks for testing six-wire and eight-wire twisted pair
- Built-in F-connector for testing coax
- Integrated remote bay houses detachable test remote with built-in jacks for testing twisted pair cable terminated with RJ11 or RJ45 connectors
- Performs detailed analysis to detect miswire, no connection, short, high-resistance fault, and split pair conditions
- MAP ID function identifies multiple cables by displaying ID numbers of map-only remotes
- Up to 80 hours of cable testing, with 2.5 years on standby
- Requires 9-volt battery (not included)
- Package Contains:
- (1) 1'(30.48 cm) RJ45 to Alligator Clips Cable
- (2) 1'(30.48 cm) Patch Cables with RJ45 Connectors
- (1) 1'(30.48 cm) Coax Cable
- (1) #1 Coax Cable Test Remote
- (1) Pouch

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number TP655
Product Name JDSU TestifierPRO Cable Tester with Eight Cable Test..
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CLT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Cable Coaxial; Twisted Pair
Test Features Fault Locator
View Details
High Resistance Fault Locator - 5762N - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Benchtop
Test Features Resistors; Fault Locator
View Details
Cable Tester - FBCT2036 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
View Details