TelephoneStuff.com Hobbes USA LANtest Network Cable Tester 256551

Description
Used to read the actual wiring configuration for Cat5; coaxial and modular telephone cables by comparing one transmitting end to another receiving end. Cabling faults such as open wires, shorts, mis-wiring and crossed pairs are crystal clear with the LANtest’s unique LED display. Perform all the above tests on installed cables with the included remote terminator. Features: - Can test the correct pin configuration of 10Base-T 10Basc-2 Thin Ethernet cable, RJ45/RJ11 modular cables 356A, TIA-568A/568B and Token Ring cable, etc - Easy to verify cable continuity, open, short and mis-wire - With remote kit, it can remotely test cable up to 1000 ft away either on wall plate or patch panel - Can test the grounding - Auto or manual scan for pin-out indicators - Power switch provided for saving battery power Specifications: - Power Source: (one) DC 9V battery - Power Consumption: 22mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main: 104mm x 63mm x 29mm - Remote: 104mm x 30.5mm x 29mm - Safety Approval: CE - Approx. Weight: 195g(Kit) / 45g(Remote)
Description
Used to read the actual wiring configuration for Cat5; coaxial and modular telephone cables by comparing one transmitting end to another receiving end. Cabling faults such as open wires, shorts, mis-wiring and crossed pairs are crystal clear with the LANtest’s unique LED display. Perform all the above tests on installed cables with the included remote terminator. Features: - Can test the correct pin configuration of 10Base-T 10Basc-2 Thin Ethernet cable, RJ45/RJ11 modular cables 356A, TIA-568A/568B and Token Ring cable, etc - Easy to verify cable continuity, open, short and mis-wire - With remote kit, it can remotely test cable up to 1000 ft away either on wall plate or patch panel - Can test the grounding - Auto or manual scan for pin-out indicators - Power switch provided for saving battery power Specifications: - Power Source: (one) DC 9V battery - Power Consumption: 22mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main: 104mm x 63mm x 29mm - Remote: 104mm x 30.5mm x 29mm - Safety Approval: CE - Approx. Weight: 195g(Kit) / 45g(Remote)

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA LANtest Network Cable Tester - 256551 - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA LANtest Network Cable Tester
256551
Hobbes USA LANtest Network Cable Tester 256551
Used to read the actual wiring configuration for Cat5; coaxial and modular telephone cables by comparing one transmitting end to another receiving end. Cabling faults such as open wires, shorts, mis-wiring and crossed pairs are crystal clear with the LANtest’s unique LED display. Perform all the above tests on installed cables with the included remote terminator. Features: - Can test the correct pin configuration of 10Base-T 10Basc-2 Thin Ethernet cable, RJ45/RJ11 modular cables 356A, TIA-568A/568B and Token Ring cable, etc - Easy to verify cable continuity, open, short and mis-wire - With remote kit, it can remotely test cable up to 1000 ft away either on wall plate or patch panel - Can test the grounding - Auto or manual scan for pin-out indicators - Power switch provided for saving battery power Specifications: - Power Source: (one) DC 9V battery - Power Consumption: 22mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main: 104mm x 63mm x 29mm - Remote: 104mm x 30.5mm x 29mm - Safety Approval: CE - Approx. Weight: 195g(Kit) / 45g(Remote)

Used to read the actual wiring configuration for Cat5; coaxial and modular telephone cables by comparing one transmitting end to another receiving end. Cabling faults such as open wires, shorts, mis-wiring and crossed pairs are crystal clear with the LANtest’s unique LED display. Perform all the above tests on installed cables with the included remote terminator.
Features:
- Can test the correct pin configuration of 10Base-T 10Basc-2 Thin Ethernet cable, RJ45/RJ11 modular cables 356A, TIA-568A/568B and Token Ring cable, etc
- Easy to verify cable continuity, open, short and mis-wire
- With remote kit, it can remotely test cable up to 1000 ft away either on wall plate or patch panel
- Can test the grounding
- Auto or manual scan for pin-out indicators
- Power switch provided for saving battery power
Specifications:
- Power Source: (one) DC 9V battery
- Power Consumption: 22mA
- Operating Temp: 0~50 degrees C
- Storage Temp: -10~60 degrees C
- Humidity: 0 to 95%(non-condensing)
- Dimensions:
- Main: 104mm x 63mm x 29mm
- Remote: 104mm x 30.5mm x 29mm
- Safety Approval: CE
- Approx. Weight: 195g(Kit) / 45g(Remote)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 256551
Product Name Hobbes USA LANtest Network Cable Tester
Cable Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Detector - PCE-LT 12 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Electroding Detector - Model 5916 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Benchtop
Test Features Resistors
View Details
Cable Tester - FBCT2034 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
View Details