TelephoneStuff.com Hobbes USA LANsmart TDR Cable Tester PRO (RoHS Compliant) 256003-R

Description
Multi-functional network cable tester. In addition to detecting basic wire connections like open, short, mis-wired and split pairs, it can also measure the cable length using TDR (Time Domain Reflectometer) technology in real time. LANsmart displays the results in pin-to-pin format. When there is any open/short fault in the cable, LANsmart will detect, locate, and display the fault. LANsmart can also send out audio signals to help find the corresponding cables; users can also send out auto negotiation signals to find out the corresponding hub/switch ports. Compact, ergonomic, and easy to operate. Advanced functionalities and versatility make LANsmart an ALL-IN-ONE tester suitable for all professional technicians and installers. LANsmart Cable Tester Features: - RoHS compliant - TDR (Time Domain Reflectometer) Technology - Tests for shorts, opens, mis-wires, reversals, split pairs, and shield continuity - Built-in PORTfinder to locate corresponding sockets on hub/switch - Measures length on UTP and STP cable without remotes - Velocity of Propagation Adjustable Calibrate ability for non-standard cables to increase measuring accuracy - Locates problems in both meter (m) and feet (ft) standards - Tone Generator sends signals to either all or selected pin conductor/s - Test results displayed in pin-to-pin/Wiremap format - Compatible with any twisted pair of category 3/4/5 and 6 cables - Battery operated, compact and easy to use Specifications: - Display: 122 x 32 Dot Matrix LCD (56mm x 29mm) - Connector Type: RJ45 (main & remote) - Accuracy: - ± 2m - ± 5% > 10m (32.81 feet) - Approximate test range: 1-500m (3.28 – 1640.42 feet) - Split pair detection minimum: 1m (3.28 feet) - Tone Generator: 1 KHz - Operating Temp: 0~50 degrees C - Storage Temp: -30~50 degrees C - Humidity: 10 to 90% - Dimensions: 82 x 138 x 32 mm - Power Source: 3 x AAA Alkaline Batteries - Safety Approval: CE - Battery Life: 4 hours continuous use
Description
Multi-functional network cable tester. In addition to detecting basic wire connections like open, short, mis-wired and split pairs, it can also measure the cable length using TDR (Time Domain Reflectometer) technology in real time. LANsmart displays the results in pin-to-pin format. When there is any open/short fault in the cable, LANsmart will detect, locate, and display the fault. LANsmart can also send out audio signals to help find the corresponding cables; users can also send out auto negotiation signals to find out the corresponding hub/switch ports. Compact, ergonomic, and easy to operate. Advanced functionalities and versatility make LANsmart an ALL-IN-ONE tester suitable for all professional technicians and installers. LANsmart Cable Tester Features: - RoHS compliant - TDR (Time Domain Reflectometer) Technology - Tests for shorts, opens, mis-wires, reversals, split pairs, and shield continuity - Built-in PORTfinder to locate corresponding sockets on hub/switch - Measures length on UTP and STP cable without remotes - Velocity of Propagation Adjustable Calibrate ability for non-standard cables to increase measuring accuracy - Locates problems in both meter (m) and feet (ft) standards - Tone Generator sends signals to either all or selected pin conductor/s - Test results displayed in pin-to-pin/Wiremap format - Compatible with any twisted pair of category 3/4/5 and 6 cables - Battery operated, compact and easy to use Specifications: - Display: 122 x 32 Dot Matrix LCD (56mm x 29mm) - Connector Type: RJ45 (main & remote) - Accuracy: - ± 2m - ± 5% > 10m (32.81 feet) - Approximate test range: 1-500m (3.28 – 1640.42 feet) - Split pair detection minimum: 1m (3.28 feet) - Tone Generator: 1 KHz - Operating Temp: 0~50 degrees C - Storage Temp: -30~50 degrees C - Humidity: 10 to 90% - Dimensions: 82 x 138 x 32 mm - Power Source: 3 x AAA Alkaline Batteries - Safety Approval: CE - Battery Life: 4 hours continuous use

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA LANsmart TDR Cable Tester PRO (RoHS Compliant) - 256003-R - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA LANsmart TDR Cable Tester PRO (RoHS Compliant)
256003-R
Hobbes USA LANsmart TDR Cable Tester PRO (RoHS Compliant) 256003-R
Multi-functional network cable tester. In addition to detecting basic wire connections like open, short, mis-wired and split pairs, it can also measure the cable length using TDR (Time Domain Reflectometer) technology in real time. LANsmart displays the results in pin-to-pin format. When there is any open/short fault in the cable, LANsmart will detect, locate, and display the fault. LANsmart can also send out audio signals to help find the corresponding cables; users can also send out auto negotiation signals to find out the corresponding hub/switch ports. Compact, ergonomic, and easy to operate. Advanced functionalities and versatility make LANsmart an ALL-IN-ONE tester suitable for all professional technicians and installers. LANsmart Cable Tester Features: - RoHS compliant - TDR (Time Domain Reflectometer) Technology - Tests for shorts, opens, mis-wires, reversals, split pairs, and shield continuity - Built-in PORTfinder to locate corresponding sockets on hub/switch - Measures length on UTP and STP cable without remotes - Velocity of Propagation Adjustable Calibrate ability for non-standard cables to increase measuring accuracy - Locates problems in both meter (m) and feet (ft) standards - Tone Generator sends signals to either all or selected pin conductor/s - Test results displayed in pin-to-pin/Wiremap format - Compatible with any twisted pair of category 3/4/5 and 6 cables - Battery operated, compact and easy to use Specifications: - Display: 122 x 32 Dot Matrix LCD (56mm x 29mm) - Connector Type: RJ45 (main & remote) - Accuracy: - ± 2m - ± 5% > 10m (32.81 feet) - Approximate test range: 1-500m (3.28 – 1640.42 feet) - Split pair detection minimum: 1m (3.28 feet) - Tone Generator: 1 KHz - Operating Temp: 0~50 degrees C - Storage Temp: -30~50 degrees C - Humidity: 10 to 90% - Dimensions: 82 x 138 x 32 mm - Power Source: 3 x AAA Alkaline Batteries - Safety Approval: CE - Battery Life: 4 hours continuous use

Multi-functional network cable tester. In addition to detecting basic wire connections like open, short, mis-wired and split pairs, it can also measure the cable length using TDR (Time Domain Reflectometer) technology in real time. LANsmart displays the results in pin-to-pin format. When there is any open/short fault in the cable, LANsmart will detect, locate, and display the fault. LANsmart can also send out audio signals to help find the corresponding cables; users can also send out auto negotiation signals to find out the corresponding hub/switch ports. Compact, ergonomic, and easy to operate. Advanced functionalities and versatility make LANsmart an ALL-IN-ONE tester suitable for all professional technicians and installers.
LANsmart Cable Tester Features:
- RoHS compliant
- TDR (Time Domain Reflectometer) Technology
- Tests for shorts, opens, mis-wires, reversals, split pairs, and shield continuity
- Built-in PORTfinder to locate corresponding sockets on hub/switch
- Measures length on UTP and STP cable without remotes
- Velocity of Propagation Adjustable Calibrate ability for non-standard cables to increase measuring accuracy
- Locates problems in both meter (m) and feet (ft) standards
- Tone Generator sends signals to either all or selected pin conductor/s
- Test results displayed in pin-to-pin/Wiremap format
- Compatible with any twisted pair of category 3/4/5 and 6 cables
- Battery operated, compact and easy to use
Specifications:
- Display: 122 x 32 Dot Matrix LCD (56mm x 29mm)
- Connector Type: RJ45 (main & remote)
- Accuracy:
- ± 2m
- ± 5% > 10m (32.81 feet)
- Approximate test range: 1-500m (3.28 – 1640.42 feet)
- Split pair detection minimum: 1m (3.28 feet)
- Tone Generator: 1 KHz
- Operating Temp: 0~50 degrees C
- Storage Temp: -30~50 degrees C
- Humidity: 10 to 90%
- Dimensions: 82 x 138 x 32 mm
- Power Source: 3 x AAA Alkaline Batteries
- Safety Approval: CE
- Battery Life: 4 hours continuous use

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 256003-R
Product Name Hobbes USA LANsmart TDR Cable Tester PRO (RoHS Compliant)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-180 CBN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator; Other; Detects wires and cables.
View Details
Electroding Detector - Model 5916 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Benchtop
Test Features Resistors
View Details
Cable Tester - FBCT2034 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
View Details