TelephoneStuff.com Hobbes USA NETfinder 256553

Description
NETfinder is the newest generation of the LANTest family, with an advance circuit design surpassing the original technology. NETfinder is a perfect companion to network professionals and students, for commercial and residential applications. NETfinder is designed to enhance users’ ability to quickly locate and verify the status of common and standard voice and data cables. It combines the functions of a convenient cable tester with a built-in low emission frequency "TONE" generator. Features: - Tests for wiring faults of open, short, reversed and crossed - Verification of shield integrity - Specially designed remote unit that enables one person to test installed cables - Built-in Portfinder function to trace ports back to switch - Easy to read fault display and high speed testing - Low battery indicator - Tone Generator Features Specifications: - Power Source: (one) DC 9V battery - Power Consumption: 22mA - Operating Temperature: 0~50 C - Storage Temperature: -10~60 C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main Unit: 104mm x 63mm x 29mm - Remote: 104mm x 30.5mm x 29mm - Safety Approve: CE - Approx. Weight: 195g(Kit) / 45g(Remote)
Description
NETfinder is the newest generation of the LANTest family, with an advance circuit design surpassing the original technology. NETfinder is a perfect companion to network professionals and students, for commercial and residential applications. NETfinder is designed to enhance users’ ability to quickly locate and verify the status of common and standard voice and data cables. It combines the functions of a convenient cable tester with a built-in low emission frequency "TONE" generator. Features: - Tests for wiring faults of open, short, reversed and crossed - Verification of shield integrity - Specially designed remote unit that enables one person to test installed cables - Built-in Portfinder function to trace ports back to switch - Easy to read fault display and high speed testing - Low battery indicator - Tone Generator Features Specifications: - Power Source: (one) DC 9V battery - Power Consumption: 22mA - Operating Temperature: 0~50 C - Storage Temperature: -10~60 C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main Unit: 104mm x 63mm x 29mm - Remote: 104mm x 30.5mm x 29mm - Safety Approve: CE - Approx. Weight: 195g(Kit) / 45g(Remote)

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA NETfinder - 256553 - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA NETfinder
256553
Hobbes USA NETfinder 256553
NETfinder is the newest generation of the LANTest family, with an advance circuit design surpassing the original technology. NETfinder is a perfect companion to network professionals and students, for commercial and residential applications. NETfinder is designed to enhance users’ ability to quickly locate and verify the status of common and standard voice and data cables. It combines the functions of a convenient cable tester with a built-in low emission frequency "TONE" generator. Features: - Tests for wiring faults of open, short, reversed and crossed - Verification of shield integrity - Specially designed remote unit that enables one person to test installed cables - Built-in Portfinder function to trace ports back to switch - Easy to read fault display and high speed testing - Low battery indicator - Tone Generator Features Specifications: - Power Source: (one) DC 9V battery - Power Consumption: 22mA - Operating Temperature: 0~50 C - Storage Temperature: -10~60 C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main Unit: 104mm x 63mm x 29mm - Remote: 104mm x 30.5mm x 29mm - Safety Approve: CE - Approx. Weight: 195g(Kit) / 45g(Remote)

NETfinder is the newest generation of the LANTest family, with an advance circuit design surpassing the original technology. NETfinder is a perfect companion to network professionals and students, for commercial and residential applications. NETfinder is designed to enhance users’ ability to quickly locate and verify the status of common and standard voice and data cables. It combines the functions of a convenient cable tester with a built-in low emission frequency "TONE" generator.
Features:
- Tests for wiring faults of open, short, reversed and crossed
- Verification of shield integrity
- Specially designed remote unit that enables one person to test installed cables
- Built-in Portfinder function to trace ports back to switch
- Easy to read fault display and high speed testing
- Low battery indicator
- Tone Generator Features
Specifications:
- Power Source: (one) DC 9V battery
- Power Consumption: 22mA
- Operating Temperature: 0~50 C
- Storage Temperature: -10~60 C
- Humidity: 0 to 95%(non-condensing)
- Dimensions:
- Main Unit: 104mm x 63mm x 29mm
- Remote: 104mm x 30.5mm x 29mm
- Safety Approve: CE
- Approx. Weight: 195g(Kit) / 45g(Remote)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 256553
Product Name Hobbes USA NETfinder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Detector - PCE-160 CB - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Optical Power Meter - ST805C PON - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Handheld
Test Features TDR
View Details
Cable Tester - FBCT2034B - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
View Details