TelephoneStuff.com Hobbes USA Coaxial RF Cable Tester 250221CT4

Description
Easy and effective cable tester that can test a wide range of coax cables from regular TV to satellite dish cables. Not only identify the wiring faults, but also test up to 4 different cables at one end. Simple and easy to use. Features: - Test for wiring faults of satellite dish cables - Identify up to 4 different cables at one end using the provided remote identifiers Specifications: - Cable Tested: Core to Shield - LED display: - Green Power on LED - Red Low Battery LED - 4 green Good Cable ID LED - 1 red Cable Short LED - Test Length: - Min. 1.2M - Max. 200M - Slide Switch: Power on/off - Power: 9V alkaline DC Battery (not included) - Size: - Main unit: 105x31/25mm - Remote: 52x31x25mm - Weight: - Main unit: 110g - Remote: 26g
Description
Easy and effective cable tester that can test a wide range of coax cables from regular TV to satellite dish cables. Not only identify the wiring faults, but also test up to 4 different cables at one end. Simple and easy to use. Features: - Test for wiring faults of satellite dish cables - Identify up to 4 different cables at one end using the provided remote identifiers Specifications: - Cable Tested: Core to Shield - LED display: - Green Power on LED - Red Low Battery LED - 4 green Good Cable ID LED - 1 red Cable Short LED - Test Length: - Min. 1.2M - Max. 200M - Slide Switch: Power on/off - Power: 9V alkaline DC Battery (not included) - Size: - Main unit: 105x31/25mm - Remote: 52x31x25mm - Weight: - Main unit: 110g - Remote: 26g

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA Coaxial RF Cable Tester - 250221CT4 - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA Coaxial RF Cable Tester
250221CT4
Hobbes USA Coaxial RF Cable Tester 250221CT4
Easy and effective cable tester that can test a wide range of coax cables from regular TV to satellite dish cables. Not only identify the wiring faults, but also test up to 4 different cables at one end. Simple and easy to use. Features: - Test for wiring faults of satellite dish cables - Identify up to 4 different cables at one end using the provided remote identifiers Specifications: - Cable Tested: Core to Shield - LED display: - Green Power on LED - Red Low Battery LED - 4 green Good Cable ID LED - 1 red Cable Short LED - Test Length: - Min. 1.2M - Max. 200M - Slide Switch: Power on/off - Power: 9V alkaline DC Battery (not included) - Size: - Main unit: 105x31/25mm - Remote: 52x31x25mm - Weight: - Main unit: 110g - Remote: 26g

Easy and effective cable tester that can test a wide range of coax cables from regular TV to satellite dish cables. Not only identify the wiring faults, but also test up to 4 different cables at one end. Simple and easy to use.
Features:
- Test for wiring faults of satellite dish cables
- Identify up to 4 different cables at one end using the provided remote identifiers
Specifications:
- Cable Tested: Core to Shield
- LED display:
- Green Power on LED
- Red Low Battery LED
- 4 green Good Cable ID LED
- 1 red Cable Short LED
- Test Length:
- Min. 1.2M
- Max. 200M
- Slide Switch: Power on/off
- Power: 9V alkaline DC Battery (not included)
- Size:
- Main unit: 105x31/25mm
- Remote: 52x31x25mm
- Weight:
- Main unit: 110g
- Remote: 26g

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 250221CT4
Product Name Hobbes USA Coaxial RF Cable Tester
Cable Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CLT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Cable Coaxial; Twisted Pair
Test Features Fault Locator
View Details
Optical Time Domain Reflectometer - ST3200 OTD - Tinsley Precision Instruments
Specs
Configuration Handheld
Test Features TDR
View Details