TelephoneStuff.com Hobbes USA Enhanced Network Cable Tester 251452

Description
Identifies continuity problems such as shorts, open wires, reversed pairs, crossed pairs and miswiring for 10BASE-T, 100BASE-T, EIA/TIA 568A/568B and Token Ring cables. Verify shield integrity for all STP cables. Use the included remote terminator to test installed cables. Features: - Tests continuity of UTP/STP cables - Verifies adherence to 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards - Verifies shield integrity - Clear and simple LED display - Tests installed cables with included remote identifier - Includes storage pouch Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 9mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main: 104mm x 63mm x 29mm - Remote: 104mm x 30.5mm x 29mm - Safety Approval: CE - Approx. Weight: 140g(Kit) / 40g(Remote)
Description
Identifies continuity problems such as shorts, open wires, reversed pairs, crossed pairs and miswiring for 10BASE-T, 100BASE-T, EIA/TIA 568A/568B and Token Ring cables. Verify shield integrity for all STP cables. Use the included remote terminator to test installed cables. Features: - Tests continuity of UTP/STP cables - Verifies adherence to 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards - Verifies shield integrity - Clear and simple LED display - Tests installed cables with included remote identifier - Includes storage pouch Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 9mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main: 104mm x 63mm x 29mm - Remote: 104mm x 30.5mm x 29mm - Safety Approval: CE - Approx. Weight: 140g(Kit) / 40g(Remote)

Suppliers

Company
Product
Description
Supplier Links
Hobbes USA Enhanced Network Cable Tester - 251452 - TelephoneStuff.com
Huntington Beach, CA, USA
Hobbes USA Enhanced Network Cable Tester
251452
Hobbes USA Enhanced Network Cable Tester 251452
Identifies continuity problems such as shorts, open wires, reversed pairs, crossed pairs and miswiring for 10BASE-T, 100BASE-T, EIA/TIA 568A/568B and Token Ring cables. Verify shield integrity for all STP cables. Use the included remote terminator to test installed cables. Features: - Tests continuity of UTP/STP cables - Verifies adherence to 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards - Verifies shield integrity - Clear and simple LED display - Tests installed cables with included remote identifier - Includes storage pouch Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 9mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main: 104mm x 63mm x 29mm - Remote: 104mm x 30.5mm x 29mm - Safety Approval: CE - Approx. Weight: 140g(Kit) / 40g(Remote)

Identifies continuity problems such as shorts, open wires, reversed pairs, crossed pairs and miswiring for 10BASE-T, 100BASE-T, EIA/TIA 568A/568B and Token Ring cables. Verify shield integrity for all STP cables. Use the included remote terminator to test installed cables.
Features:
- Tests continuity of UTP/STP cables
- Verifies adherence to 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards
- Verifies shield integrity
- Clear and simple LED display
- Tests installed cables with included remote identifier
- Includes storage pouch
Specifications:
- Power Source: (One) DC 9V battery
- Power Consumption: 9mA
- Operating Temp: 0~50 degrees C
- Storage Temp: -10~60 degrees C
- Humidity: 0 to 95%(non-condensing)
- Dimensions:
- Main: 104mm x 63mm x 29mm
- Remote: 104mm x 30.5mm x 29mm
- Safety Approval: CE
- Approx. Weight: 140g(Kit) / 40g(Remote)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Testers
Product Number 251452
Product Name Hobbes USA Enhanced Network Cable Tester
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CLT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Cable Coaxial; Twisted Pair
Test Features Fault Locator
View Details
Optical Time Domain Reflectometer - ST3300 OTDT - Tinsley Precision Instruments
Specs
Configuration Handheld
Test Features TDR
View Details
Cable Tester - FBCT2035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
View Details